Kyocera Corporation Ceramic Capacitors 04025A200JAT4A

Description
20pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
20pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04025A200JAT4A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04025A200JAT4A-ND
Ceramic Capacitors 04025A200JAT4A-ND
20pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

20pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Ceramic 20Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx - 55J1816 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 20Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx
55J1816
Capacitor Ceramic 20Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx 55J1816
CAPACITOR CERAMIC 20PF 50V, C0G, 5%, 0402; Capacitance:20pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CAPACITOR CERAMIC 20PF 50V, C0G, 5%, 0402; Capacitance:20pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 04025A200JAT4A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
04025A200JAT4A
Capacitors - Ceramic Capacitors 04025A200JAT4A
CAP CER 20PF 50V C0G/NP0 0402

CAP CER 20PF 50V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 04025A200JAT4A-ND 55J1816 04025A200JAT4A
Product Name Ceramic Capacitors Capacitor Ceramic 20Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Film Paper Film Capacitors - 105LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminium Capacitors - 1701248 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details