Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 04025A1R8CAT2A

Description
KYOCERA AVX 04025A1R8CAT2A
Request a Quote
Description
KYOCERA AVX 04025A1R8CAT2A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMD Multilayer Ceramic Capacitor, part number 95W9062, features a capacitance of 1.8 pF with a tolerance of ±0.25 pF. It utilizes a C0G (NP0) dielectric, known for its stability and low capacitance drift, with a temperature coefficient of 0 ± 30 ppm/°C across a temperature range of -55°C to +125°C. This capacitor is rated for a maximum voltage of 50 V and is packaged in a compact 0402 (1005 metric) size. It is RoHS compliant, making it suitable for environmentally conscious applications. The capacitor exhibits negligible aging characteristics and minimal capacitance change over its lifespan, making it a reliable choice for precision electronic circuits.

Datasheet Summary
Powered by GS/AI

The SMD Multilayer Ceramic Capacitor, part number 95W9062, features a capacitance of 1.8 pF with a tolerance of ±0.25 pF. It utilizes a C0G (NP0) dielectric, known for its stability and low capacitance drift, with a temperature coefficient of 0 ± 30 ppm/°C across a temperature range of -55°C to +125°C. This capacitor is rated for a maximum voltage of 50 V and is packaged in a compact 0402 (1005 metric) size. It is RoHS compliant, making it suitable for environmentally conscious applications. The capacitor exhibits negligible aging characteristics and minimal capacitance change over its lifespan, making it a reliable choice for precision electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1352535 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1352535
MLCCs - Multilayer Ceramic Capacitors 1352535
KYOCERA AVX 04025A1R8CAT2A

KYOCERA AVX 04025A1R8CAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356759 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356759
MLCCs - Multilayer Ceramic Capacitors 1356759
KYOCERA AVX 04025A1R8CAT2A

KYOCERA AVX 04025A1R8CAT2A

Supplier's Site
Ceramic Capacitors - 04025A1R8CAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025A1R8CAT2A
Ceramic Capacitors 04025A1R8CAT2A
CAP CER 1.8PF 50V C0G/NP0 0402

CAP CER 1.8PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Ceramic Capacitor 1.8Pf 50V, C0G, 0.25Pf, 0402; Capacitance Kyocera Avx - 96M1126 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1.8Pf 50V, C0G, 0.25Pf, 0402; Capacitance Kyocera Avx
96M1126
Ceramic Capacitor 1.8Pf 50V, C0G, 0.25Pf, 0402; Capacitance Kyocera Avx 96M1126
CERAMIC CAPACITOR 1.8PF 50V, C0G, 0.25pF, 0402; Capacitance:1.8pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Series Name:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1.8PF 50V, C0G, 0.25pF, 0402; Capacitance:1.8pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Series Name:- RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 1.8Pf, 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx - 55J1773 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 1.8Pf, 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx
55J1773
Mlcc Capacitor, 1.8Pf, 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx 55J1773
MLCC CAPACITOR, 1.8PF, 50V, C0G, 0.25PF, 0402, FULL REEL; Capacitance:1.8pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

MLCC CAPACITOR, 1.8PF, 50V, C0G, 0.25PF, 0402, FULL REEL; Capacitance:1.8pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 1.8 Pf, 0.25Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 95W9062 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 1.8 Pf, 0.25Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
95W9062
Smd Multilayer Ceramic Capacitor, 1.8 Pf, 0.25Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 95W9062
SMD Multilayer Ceramic Capacitor, 1.8 pF, 0.25pF, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 1.8 pF, 0.25pF, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 1.8PF 50V C0G/NP0 0402 - 66-04025A1R8CAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 1.8PF 50V C0G/NP0 0402
66-04025A1R8CAT2A
CAP CER 1.8PF 50V C0G/NP0 0402 66-04025A1R8CAT2A
CAP CER 1.8PF 50V C0G/NP0 0402

CAP CER 1.8PF 50V C0G/NP0 0402

Supplier's Site

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1352535 04025A1R8CAT2A 96M1126 95W9062 66-04025A1R8CAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 1.8Pf 50V, C0G, 0.25Pf, 0402; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 1.8 Pf, 0.25Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx CAP CER 1.8PF 50V C0G/NP0 0402
Technology Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition C0G
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 106K100CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000300GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details