Kyocera Corporation Ceramic Capacitors 04025A1R5CAT2A

Description
CAP CER 1.5PF 50V C0G/NP0 0402
Datasheet
Description
CAP CER 1.5PF 50V C0G/NP0 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04025A1R5CAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025A1R5CAT2A
Ceramic Capacitors 04025A1R5CAT2A
CAP CER 1.5PF 50V C0G/NP0 0402

CAP CER 1.5PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Ceramic Capacitor 1.5Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx - 88H1404 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1.5Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx
88H1404
Ceramic Capacitor 1.5Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx 88H1404
CERAMIC CAPACITOR 1.5PF 50V, C0G, 0.25pF, 0402, FULL REEL; Capacitance:1.5pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1.5PF 50V, C0G, 0.25pF, 0402, FULL REEL; Capacitance:1.5pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 1.5 Pf, 0.25Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 34M9187 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 1.5 Pf, 0.25Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
34M9187
Multilayer Ceramic Capacitor, 1.5 Pf, 0.25Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 34M9187
Multilayer Ceramic Capacitor, 1.5 pF, 0.25pF, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 1.5 pF, 0.25pF, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 04025A1R5CAT2A 88H1404 34M9187
Product Name Ceramic Capacitors Ceramic Capacitor 1.5Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 1.5 Pf, 0.25Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors Multilayer
Applications General Purpose
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1165-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details