AVX Corporation Ceramic Capacitor 1.5Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx 04025A1R5CAT2A.

Description
CERAMIC CAPACITOR 1.5PF 50V, C0G, 0.25pF, 0402, FULL REEL; Capacitance:1.5pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 1.5PF 50V, C0G, 0.25pF, 0402, FULL REEL; Capacitance:1.5pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1.5Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx - 26AC5339 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1.5Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx
26AC5339
Ceramic Capacitor 1.5Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx 26AC5339
CERAMIC CAPACITOR 1.5PF 50V, C0G, 0.25pF, 0402, FULL REEL; Capacitance:1.5pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1.5PF 50V, C0G, 0.25pF, 0402, FULL REEL; Capacitance:1.5pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5339
Product Name Ceramic Capacitor 1.5Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminum Electrolytic - 101C193U050AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1186-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details