Kyocera Corporation Cap, Mlcc, C0G, 1.5Pf, 50V, 0402; Capacitance Kyocera Avx 04025A1R5BAT2A

Description
CAP, MLCC, C0G, 1.5PF, 50V, 0402; Capacitance:1.5pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm; MSL:- RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, C0G, 1.5PF, 50V, 0402; Capacitance:1.5pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, C0G, 1.5Pf, 50V, 0402; Capacitance Kyocera Avx - 36K6716 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 1.5Pf, 50V, 0402; Capacitance Kyocera Avx
36K6716
Cap, Mlcc, C0G, 1.5Pf, 50V, 0402; Capacitance Kyocera Avx 36K6716
CAP, MLCC, C0G, 1.5PF, 50V, 0402; Capacitance:1.5pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, C0G, 1.5PF, 50V, 0402; Capacitance:1.5pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, 1.5Pf, 50V, Mlcc, 0402; Capacitance Kyocera Avx - 96Y8162 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Pf, 50V, Mlcc, 0402; Capacitance Kyocera Avx
96Y8162
Cap, 1.5Pf, 50V, Mlcc, 0402; Capacitance Kyocera Avx 96Y8162
CAP, 1.5PF, 50V, MLCC, 0402; Capacitance:1.5pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes

CAP, 1.5PF, 50V, MLCC, 0402; Capacitance:1.5pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 36K6716 96Y8162
Product Name Cap, Mlcc, C0G, 1.5Pf, 50V, 0402; Capacitance Kyocera Avx Cap, 1.5Pf, 50V, Mlcc, 0402; Capacitance Kyocera Avx
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C242T250BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0101P50CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers