Kyocera Corporation Ceramic Capacitor 18Pf 50V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx 04025A180KAT2A

Description
CERAMIC CAPACITOR 18PF 50V, C0G, 10%, 0402, FULL REEL; Capacitance:18pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 18PF 50V, C0G, 10%, 0402, FULL REEL; Capacitance:18pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 18Pf 50V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1801 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 18Pf 50V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J1801
Ceramic Capacitor 18Pf 50V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J1801
CERAMIC CAPACITOR 18PF 50V, C0G, 10%, 0402, FULL REEL; Capacitance:18pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 18PF 50V, C0G, 10%, 0402, FULL REEL; Capacitance:18pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J1801
Product Name Ceramic Capacitor 18Pf 50V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P900BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details