Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 04025A180JAT2A

Description
KYOCERA AVX 04025A180JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 04025A180JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1352529 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1352529
MLCCs - Multilayer Ceramic Capacitors 1352529
KYOCERA AVX 04025A180JAT2A

KYOCERA AVX 04025A180JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1441365 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441365
MLCCs - Multilayer Ceramic Capacitors 1441365
KYOCERA AVX 04025A180JAT2A

KYOCERA AVX 04025A180JAT2A

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
04025A180JAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 04025A180JAT2A
50V 18pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 18pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitor 18Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx - 96M1137 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 18Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx
96M1137
Ceramic Capacitor 18Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx 96M1137
CERAMIC CAPACITOR 18PF 50V, C0G, 5%, 0402; Capacitance:18pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR 18PF 50V, C0G, 5%, 0402; Capacitance:18pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 18 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 04X9272 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 18 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
04X9272
Smd Multilayer Ceramic Capacitor, 18 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 04X9272
SMD Multilayer Ceramic Capacitor, 18 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 18 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 04025A180JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025A180JAT2A
Ceramic Capacitors 04025A180JAT2A
CAP CER 18PF 50V C0G/NP0 0402

CAP CER 18PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1352529 04025A180JAT2A 96M1137 04X9272 04025A180JAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitor 18Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 18 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Technology Multilayer Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Capacitance Type Fixed Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - P10G471J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details