Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 04025A180FAT2A

Description
KYOCERA AVX 04025A180FAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 04025A180FAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1356733 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356733
MLCCs - Multilayer Ceramic Capacitors 1356733
KYOCERA AVX 04025A180FAT2A

KYOCERA AVX 04025A180FAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1352528 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1352528
MLCCs - Multilayer Ceramic Capacitors 1352528
KYOCERA AVX 04025A180FAT2A

KYOCERA AVX 04025A180FAT2A

Supplier's Site
Ceramic Capacitor 18Pf 50V, C0G, 1%, 0402; Capacitance Kyocera Avx - 60R6145 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 18Pf 50V, C0G, 1%, 0402; Capacitance Kyocera Avx
60R6145
Ceramic Capacitor 18Pf 50V, C0G, 1%, 0402; Capacitance Kyocera Avx 60R6145
CERAMIC CAPACITOR 18PF 50V, C0G, 1%, 0402; Capacitance:18pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR 18PF 50V, C0G, 1%, 0402; Capacitance:18pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 18 Pf, 1%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 95W9068 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 18 Pf, 1%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
95W9068
Multilayer Ceramic Capacitor, 18 Pf, 1%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 95W9068
Multilayer Ceramic Capacitor, 18 pF, 1%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 18 pF, 1%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 18Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx - 66AH8011 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx
66AH8011
Cap, 18Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx 66AH8011
CAP, 18PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 18PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - 04025A180FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025A180FAT2A
Ceramic Capacitors 04025A180FAT2A
CAP CER 18PF 50V C0G/NP0 0402

CAP CER 18PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1356733 60R6145 95W9068 66AH8011 04025A180FAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 18Pf 50V, C0G, 1%, 0402; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 18 Pf, 1%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx Cap, 18Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition
Capacitance Type Fixed Fixed Fixed Fixed
Capacitance Range 1.80E-5 microF 1.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908848P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Film Paper Film Capacitors - 105RSB152K2JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers