AVX Corporation Hard To Find - 04025A151JAT2A 04025A151JAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 1120581-04025A151JAT 2A Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 150pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.avx.com Manufacturer Package: 0402 (1005 Metric) Thickness (Maximum): 0.022" (0.56mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1120581-04025A151JAT 2A Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 150pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.avx.com Manufacturer Package: 0402 (1005 Metric) Thickness (Maximum): 0.022" (0.56mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 04025A151JAT2A - 1120581-04025A151JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 04025A151JAT2A
1120581-04025A151JAT2A
Hard To Find - 04025A151JAT2A 1120581-04025A151JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1120581-04025A151JAT 2A Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 150pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.avx.com Manufacturer Package: 0402 (1005 Metric) Thickness (Maximum): 0.022" (0.56mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Manufacturer: AVX Corporation
Win Source Part Number: 1120581-04025A151JAT2A
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 150pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.avx.com
Manufacturer Package: 0402 (1005 Metric)
Thickness (Maximum): 0.022" (0.56mm)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Buy Now
MLCCs - Multilayer Ceramic Capacitors - 1352527 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1352527
MLCCs - Multilayer Ceramic Capacitors 1352527
KYOCERA AVX 04025A151JAT2A

KYOCERA AVX 04025A151JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356719 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356719
MLCCs - Multilayer Ceramic Capacitors 1356719
KYOCERA AVX 04025A151JAT2A

KYOCERA AVX 04025A151JAT2A

Supplier's Site
Singapore, Singapore
SMD 50V 150pF Capacitor
60-04025A151JAT2A
SMD 50V 150pF Capacitor 60-04025A151JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05ACG1H151JH NEW GLOBAL PN 50V 150pF A 581-KGM05ACG1H151JH Product overview: 04025A151JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 150pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 150pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025A151JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05ACG1H151JH NEW GLOBAL PN 50V 150pF A 581-KGM05ACG1H151JH Product overview: 04025A151JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 150pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 150pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025A151JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 04025A151JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025A151JAT2A
Ceramic Capacitors 04025A151JAT2A
CAP CER 150PF 50V C0G/NP0 0402

CAP CER 150PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 150 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 34M9192 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 150 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
34M9192
Smd Multilayer Ceramic Capacitor, 150 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 34M9192
SMD Multilayer Ceramic Capacitor, 150 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 150 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 150Pf, 50V, 5%, C0G, 0402, Reel; Capacitance Kyocera Avx - 95W1321 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 50V, 5%, C0G, 0402, Reel; Capacitance Kyocera Avx
95W1321
Cap, 150Pf, 50V, 5%, C0G, 0402, Reel; Capacitance Kyocera Avx 95W1321
CAP, 150PF, 50V, 5%, C0G, 0402, REEL; Capacitance:150pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0402 MLCC; Operating RoHS Compliant: Yes

CAP, 150PF, 50V, 5%, C0G, 0402, REEL; Capacitance:150pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0402 MLCC; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1120581-04025A151JAT2A 1352527 60-04025A151JAT2A 04025A151JAT2A 34M9192 95W1321
Product Name Hard To Find - 04025A151JAT2A MLCCs - Multilayer Ceramic Capacitors SMD 50V 150pF Capacitor Ceramic Capacitors Smd Multilayer Ceramic Capacitor, 150 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx Cap, 150Pf, 50V, 5%, C0G, 0402, Reel; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts
WVAC 50 volts 50 to ? volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 104PPS252KD17 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1143-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details