Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 04025A150FAT2A

Description
KYOCERA AVX 04025A150FAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 04025A150FAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1352525 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1352525
MLCCs - Multilayer Ceramic Capacitors 1352525
KYOCERA AVX 04025A150FAT2A

KYOCERA AVX 04025A150FAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1441358 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441358
MLCCs - Multilayer Ceramic Capacitors 1441358
KYOCERA AVX 04025A150FAT2A

KYOCERA AVX 04025A150FAT2A

Supplier's Site
Ceramic Capacitors - 04025A150FAT2A - 851506-04025A150FAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 04025A150FAT2A
851506-04025A150FAT2A
Ceramic Capacitors - 04025A150FAT2A 851506-04025A150FAT2A
Manufacturer: AVX Corporation Win Source Part Number: 851506-04025A150FAT2 A Features: 15 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-5126-6, 04025A150FAT2A/10K, 04025A150FAT2A\\10K, 04025A150FAT2A-ND, 478-5126-2, 478-5126-1

Manufacturer: AVX Corporation
Win Source Part Number: 851506-04025A150FAT2A
Features: 15 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-5126-6, 04025A150FAT2A/10K, 04025A150FAT2A\\10K, 04025A150FAT2A-ND, 478-5126-2, 478-5126-1

Buy Now Datasheet
Ceramic Capacitor 15Pf 50V, C0G, 1%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1792 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 15Pf 50V, C0G, 1%, 0402, Full Reel; Capacitance Kyocera Avx
55J1792
Ceramic Capacitor 15Pf 50V, C0G, 1%, 0402, Full Reel; Capacitance Kyocera Avx 55J1792
CERAMIC CAPACITOR 15PF 50V, C0G, 1%, 0402, FULL REEL; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 15PF 50V, C0G, 1%, 0402, FULL REEL; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 15Pf 50V, C0G, 1%, 0402; Capacitance Kyocera Avx - 36K3875 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 15Pf 50V, C0G, 1%, 0402; Capacitance Kyocera Avx
36K3875
Ceramic Capacitor 15Pf 50V, C0G, 1%, 0402; Capacitance Kyocera Avx 36K3875
CERAMIC CAPACITOR 15PF 50V, C0G, 1%, 0402; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR 15PF 50V, C0G, 1%, 0402; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1352525 851506-04025A150FAT2A 55J1792
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - 04025A150FAT2A Ceramic Capacitor 15Pf 50V, C0G, 1%, 0402, Full Reel; Capacitance Kyocera Avx
Technology Multilayer
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C102J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525005P10HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details