Kyocera Corporation Ceramic Capacitors 04025A130JAT2A

Description
13pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote
Description
13pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 13pF 50V, C0G, 5%, 0402 from Kyocera Avx is designed with a C0G (NP0) dielectric, known for its stability and low capacitance drift. It features a capacitance tolerance of ±5% and operates effectively within a temperature range of -55°C to +125°C. The capacitor has a high insulation resistance of 100,000 M,Ѷ or 1000 M,Ѷ-µF, ensuring reliable performance in various applications. It is packaged in a full reel format, suitable for automated assembly processes. The component is RoHS compliant, making it suitable for environmentally conscious designs. This capacitor is ideal for applications requiring precise capacitance values and minimal temperature variation.

Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 13pF 50V, C0G, 5%, 0402 from Kyocera Avx is designed with a C0G (NP0) dielectric, known for its stability and low capacitance drift. It features a capacitance tolerance of ±5% and operates effectively within a temperature range of -55°C to +125°C. The capacitor has a high insulation resistance of 100,000 M,Ѷ or 1000 M,Ѷ-µF, ensuring reliable performance in various applications. It is packaged in a full reel format, suitable for automated assembly processes. The component is RoHS compliant, making it suitable for environmentally conscious designs. This capacitor is ideal for applications requiring precise capacitance values and minimal temperature variation.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-04025A130JAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04025A130JAT2ADKR-ND
Ceramic Capacitors 478-04025A130JAT2ADKR-ND
13pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

13pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-04025A130JAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04025A130JAT2ACT-ND
Ceramic Capacitors 478-04025A130JAT2ACT-ND
13pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

13pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-04025A130JAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04025A130JAT2ATR-ND
Ceramic Capacitors 478-04025A130JAT2ATR-ND
13pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

13pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 13pF 50V Capacitor
60-04025A130JAT2A
SMD 13pF 50V Capacitor 60-04025A130JAT2A
Cap Ceramic 13pF 50V C0G 5% Pad SMD 0402 125°C T/R Product overview: 04025A130JAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 13pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 13pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025A130JAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 13pF 50V C0G 5% Pad SMD 0402 125°C T/R Product overview: 04025A130JAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 13pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 13pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025A130JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 13Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1791 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 13Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx
55J1791
Ceramic Capacitor 13Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx 55J1791
CERAMIC CAPACITOR 13PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:13pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 13PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:13pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-04025A130JAT2ADKR-ND 478-04025A130JAT2ACT-ND 60-04025A130JAT2A 55J1791
Product Name Ceramic Capacitors Ceramic Capacitors SMD 13pF 50V Capacitor Ceramic Capacitor 13Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Capacitor Rohs Compliant Cornell Dubilier - 59K0289 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1701039 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details