AVX Corporation MLCCs - Multilayer Ceramic Capacitors 04025A120FAT2A

Description
KYOCERA AVX 04025A120FAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 04025A120FAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1356701 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356701
MLCCs - Multilayer Ceramic Capacitors 1356701
KYOCERA AVX 04025A120FAT2A

KYOCERA AVX 04025A120FAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1352522 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1352522
MLCCs - Multilayer Ceramic Capacitors 1352522
KYOCERA AVX 04025A120FAT2A

KYOCERA AVX 04025A120FAT2A

Supplier's Site
Cap, 12Pf, 50V, Mlcc, 0402; Capacitance Kyocera Avx - 96Y8164 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Pf, 50V, Mlcc, 0402; Capacitance Kyocera Avx
96Y8164
Cap, 12Pf, 50V, Mlcc, 0402; Capacitance Kyocera Avx 96Y8164
CAP, 12PF, 50V, MLCC, 0402; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

CAP, 12PF, 50V, MLCC, 0402; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, C0G, 12Pf, 50V, 0402; Capacitance Kyocera Avx - 55J1785 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 12Pf, 50V, 0402; Capacitance Kyocera Avx
55J1785
Cap, Mlcc, C0G, 12Pf, 50V, 0402; Capacitance Kyocera Avx 55J1785
CAP, MLCC, C0G, 12PF, 50V, 0402; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes

CAP, MLCC, C0G, 12PF, 50V, 0402; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1356701 96Y8164 55J1785
Product Name MLCCs - Multilayer Ceramic Capacitors Cap, 12Pf, 50V, Mlcc, 0402; Capacitance Kyocera Avx Cap, Mlcc, C0G, 12Pf, 50V, 0402; Capacitance Kyocera Avx
Technology Multilayer
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details