AVX Corporation SMD 50V 100pF Capacitor 04025A101KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05ACG1H101KH NEW GLOBAL PN 50V 100pF A 581-KGM05ACG1H101KH Product overview: 04025A101KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025A101KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05ACG1H101KH NEW GLOBAL PN 50V 100pF A 581-KGM05ACG1H101KH Product overview: 04025A101KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025A101KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 100pF Capacitor
60-04025A101KAT2A
SMD 50V 100pF Capacitor 60-04025A101KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05ACG1H101KH NEW GLOBAL PN 50V 100pF A 581-KGM05ACG1H101KH Product overview: 04025A101KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025A101KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05ACG1H101KH NEW GLOBAL PN 50V 100pF A 581-KGM05ACG1H101KH Product overview: 04025A101KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025A101KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1106462-04025A101KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1106462-04025A101KAT2A
Capacitors - Ceramic Capacitors 1106462-04025A101KAT2A
Win Source Part Number: 1106462-04025A101KAT 2A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 100 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.56mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): 04025A101KAT2A.; 04025A101KAT2A/10K; 04025A101KAT2A10K; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-4979-1,04025A101 KAT2A-ND,478-4979-2, 04025A101KAT2A\\10K, 04025A101KAT2A/10K,4 78-4979-6

Win Source Part Number: 1106462-04025A101KAT2A
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Capacitance: 100 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.56mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): 04025A101KAT2A.; 04025A101KAT2A/10K; 04025A101KAT2A10K;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-4979-1,04025A101KAT2A-ND,478-4979-2,04025A101KAT2A\\10K,04025A101KAT2A/10K,478-4979-6

Buy Now Datasheet
Ceramic Capacitor 100Pf 50V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1779 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 50V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J1779
Ceramic Capacitor 100Pf 50V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J1779
CERAMIC CAPACITOR 100PF 50V, C0G, 10%, 0402, FULL REEL; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 50V, C0G, 10%, 0402, FULL REEL; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 100Pf 50V, C0G, 10%, 0402; Capacitance Kyocera Avx - 96M1131 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 50V, C0G, 10%, 0402; Capacitance Kyocera Avx
96M1131
Ceramic Capacitor 100Pf 50V, C0G, 10%, 0402; Capacitance Kyocera Avx 96M1131
CERAMIC CAPACITOR 100PF 50V, C0G, 10%, 0402; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 50V, C0G, 10%, 0402; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 100 Pf, 10%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 04X9271 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 100 Pf, 10%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
04X9271
Smd Multilayer Ceramic Capacitor, 100 Pf, 10%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 04X9271
SMD Multilayer Ceramic Capacitor, 100 pF, 10%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 100 pF, 10%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-04025A101KAT2A 1106462-04025A101KAT2A 55J1779 04X9271
Product Name SMD 50V 100pF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitor 100Pf 50V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 100 Pf, 10%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 227XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0504B103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details