Kyocera Corporation Ceramic Capacitor 10Pf 50V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx 04025A100KAT2A

Description
CERAMIC CAPACITOR 10PF 50V, C0G, 10%, 0402, FULL REEL; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 10PF 50V, C0G, 10%, 0402, FULL REEL; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 10Pf 50V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 13J1253 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 50V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx
13J1253
Ceramic Capacitor 10Pf 50V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx 13J1253
CERAMIC CAPACITOR 10PF 50V, C0G, 10%, 0402, FULL REEL; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 50V, C0G, 10%, 0402, FULL REEL; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Pf, 50V, 10%, C0G, 0402, Reel; Capacitance Kyocera Avx - 13AC4388 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 50V, 10%, C0G, 0402, Reel; Capacitance Kyocera Avx
13AC4388
Cap, 10Pf, 50V, 10%, C0G, 0402, Reel; Capacitance Kyocera Avx 13AC4388
CAP, 10PF, 50V, 10%, C0G, 0402, REEL; Capacitance:10pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0402 MLCC; Operating RoHS Compliant: Yes

CAP, 10PF, 50V, 10%, C0G, 0402, REEL; Capacitance:10pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0402 MLCC; Operating RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 10 Pf, 10%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 95W9065 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 10 Pf, 10%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
95W9065
Smd Multilayer Ceramic Capacitor, 10 Pf, 10%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 95W9065
SMD Multilayer Ceramic Capacitor, 10 pF, 10%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 10 pF, 10%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 04025A100KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025A100KAT2A
Ceramic Capacitors 04025A100KAT2A
CAP CER 10PF 50V NP0 0402

CAP CER 10PF 50V NP0 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 13J1253 13AC4388 95W9065 04025A100KAT2A
Product Name Ceramic Capacitor 10Pf 50V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx Cap, 10Pf, 50V, 10%, C0G, 0402, Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 10 Pf, 10%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
Capacitance Range 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts
Packing Method Tape Reel Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U010CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100121GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1358299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details