AVX Corporation MLCCs - Multilayer Ceramic Capacitors 04025A100FAT2A

Description
KYOCERA AVX 04025A100FAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 04025A100FAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1352519 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1352519
MLCCs - Multilayer Ceramic Capacitors 1352519
KYOCERA AVX 04025A100FAT2A

KYOCERA AVX 04025A100FAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356697 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356697
MLCCs - Multilayer Ceramic Capacitors 1356697
KYOCERA AVX 04025A100FAT2A

KYOCERA AVX 04025A100FAT2A

Supplier's Site
Ceramic Capacitors - 04025A100FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025A100FAT2A
Ceramic Capacitors 04025A100FAT2A
CAP CER 10PF 50V NP0 0402

CAP CER 10PF 50V NP0 0402

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 10 Pf, 1%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 95W9064 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 10 Pf, 1%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
95W9064
Smd Multilayer Ceramic Capacitor, 10 Pf, 1%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 95W9064
SMD Multilayer Ceramic Capacitor, 10 pF, 1%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 10 pF, 1%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 10Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx - 66AH8007 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx
66AH8007
Cap, 10Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx 66AH8007
CAP, 10PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 10PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1352519 04025A100FAT2A 95W9064 66AH8007
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Smd Multilayer Ceramic Capacitor, 10 Pf, 1%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx Cap, 10Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx
Technology Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R7B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminum Electrolytic - 336SML063M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers