Kyocera Corporation Ceramic Capacitor 0.5Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx 04025A0R5CAT2A

Description
CERAMIC CAPACITOR 0.5PF 50V, C0G, 0.25pF, 0402, FULL REEL; Capacitance:0.5pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.5PF 50V, C0G, 0.25pF, 0402, FULL REEL; Capacitance:0.5pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.5Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx - 55J1756 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.5Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx
55J1756
Ceramic Capacitor 0.5Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx 55J1756
CERAMIC CAPACITOR 0.5PF 50V, C0G, 0.25pF, 0402, FULL REEL; Capacitance:0.5pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.5PF 50V, C0G, 0.25pF, 0402, FULL REEL; Capacitance:0.5pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.5Pf 50V, C0G, 0.25Pf, 0402; Capacitance Kyocera Avx - 96M1121 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.5Pf 50V, C0G, 0.25Pf, 0402; Capacitance Kyocera Avx
96M1121
Ceramic Capacitor 0.5Pf 50V, C0G, 0.25Pf, 0402; Capacitance Kyocera Avx 96M1121
CERAMIC CAPACITOR 0.5PF 50V, C0G, 0.25pF, 0402; Capacitance:0.5pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.5PF 50V, C0G, 0.25pF, 0402; Capacitance:0.5pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J1756
Product Name Ceramic Capacitor 0.5Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic Capacitors - 101C133U150CF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers