CERAMIC CAPACITOR 0.5PF 50V, C0G, 0.1pF, 0402; Capacitance:0.5pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Series Name:- RoHS Compliant: Yes
Multilayer Ceramic Capacitor, 0.5 pF, 0.1pF, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
CAP, 0.5PF, 50V, C0G/NP0, 0402, REEL; Capacitance:0.5pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0402 MLCC; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 55J1755 | 95W9059 | 13AC4386 |
| Product Name | Ceramic Capacitor 0.5Pf 50V, C0G, 0.1Pf, 0402; Capacitance Kyocera Avx | Multilayer Ceramic Capacitor, 0.5 Pf, 0.1Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx | Cap, 0.5Pf, 50V, C0G/np0, 0402, Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes |
| Capacitance Range | 5.00E-7 microF | 5.00E-7 microF | |
| WVDC | 50 volts | 50 volts |