Kyocera Corporation Ceramic Capacitors 04024W226MAT2A

Description
CAP CER 22UF 4V X6S 0402
Datasheet
Description
CAP CER 22UF 4V X6S 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04024W226MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04024W226MAT2A
Ceramic Capacitors 04024W226MAT2A
CAP CER 22UF 4V X6S 0402

CAP CER 22UF 4V X6S 0402

Supplier's Site Datasheet
Cap, 22Uf, 4V, Mlcc, 0402, Smd, X6S; Capacitance Kyocera Avx - 32AK7793 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 4V, Mlcc, 0402, Smd, X6S; Capacitance Kyocera Avx
32AK7793
Cap, 22Uf, 4V, Mlcc, 0402, Smd, X6S; Capacitance Kyocera Avx 32AK7793
CAP, 22UF, 4V, MLCC, 0402, SMD, X6S; Capacitance:22µF; Voltage(DC):4V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:-; Product Length:1mm; Product Width:0.5mm RoHS Compliant: Yes

CAP, 22UF, 4V, MLCC, 0402, SMD, X6S; Capacitance:22µF; Voltage(DC):4V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:-; Product Length:1mm; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 4V, Mlcc, 0402, Smd, X6S; Capacitance Kyocera Avx - 32AK7792 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 4V, Mlcc, 0402, Smd, X6S; Capacitance Kyocera Avx
32AK7792
Cap, 22Uf, 4V, Mlcc, 0402, Smd, X6S; Capacitance Kyocera Avx 32AK7792
CAP, 22UF, 4V, MLCC, 0402, SMD, X6S; Capacitance:22µF; Voltage(DC):4V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:-; Product Length:1mm; Product Width:0.5mm RoHS Compliant: Yes

CAP, 22UF, 4V, MLCC, 0402, SMD, X6S; Capacitance:22µF; Voltage(DC):4V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:-; Product Length:1mm; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 04024W226MAT2A 32AK7793
Product Name Ceramic Capacitors Cap, 22Uf, 4V, Mlcc, 0402, Smd, X6S; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SVH025MDR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000820GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details