Kyocera Corporation Ceramic Capacitors 04024D474KAT2A

Description
CAP CER 0.47UF 4V X5R 0402
Datasheet
Description
CAP CER 0.47UF 4V X5R 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04024D474KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04024D474KAT2A
Ceramic Capacitors 04024D474KAT2A
CAP CER 0.47UF 4V X5R 0402

CAP CER 0.47UF 4V X5R 0402

Supplier's Site Datasheet
Capacitor Ceramic, 0.47Uf, 4V, X5R, 10%, 0402; Capacitance Kyocera Avx - 66M2383 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 0.47Uf, 4V, X5R, 10%, 0402; Capacitance Kyocera Avx
66M2383
Capacitor Ceramic, 0.47Uf, 4V, X5R, 10%, 0402; Capacitance Kyocera Avx 66M2383
CAPACITOR CERAMIC, 0.47UF, 4V, X5R, 10%, 0402; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC, 0.47UF, 4V, X5R, 10%, 0402; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 04024D474KAT2A 66M2383
Product Name Ceramic Capacitors Capacitor Ceramic, 0.47Uf, 4V, X5R, 10%, 0402; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C122T250AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - C17CF6R2B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details