Kyocera Corporation Ceramic Capacitors 04023U150JAT2A

Description
15pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
15pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11757-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11757-6-ND
Ceramic Capacitors 478-11757-6-ND
15pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

15pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11757-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11757-1-ND
Ceramic Capacitors 478-11757-1-ND
15pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

15pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11757-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11757-2-ND
Ceramic Capacitors 478-11757-2-ND
15pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

15pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 04023U150JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04023U150JAT2A
Ceramic Capacitors 04023U150JAT2A
CAP CER 15PF 25V NP0 0402

CAP CER 15PF 25V NP0 0402

Supplier's Site Datasheet
Capacitor Rf/microwave 15Pf, 25V, 0402 5%; Capacitance Kyocera Avx - 55J1713 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 15Pf, 25V, 0402 5%; Capacitance Kyocera Avx
55J1713
Capacitor Rf/microwave 15Pf, 25V, 0402 5%; Capacitance Kyocera Avx 55J1713
CAPACITOR RF/MICROWAVE 15PF, 25V, 0402 5%; Capacitance:15pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 15PF, 25V, 0402 5%; Capacitance:15pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-11757-6-ND 478-11757-1-ND 04023U150JAT2A 55J1713
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Rf/microwave 15Pf, 25V, 0402 5%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 336SML025MD5 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0103P30CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers