Kyocera Corporation Ceramic Capacitors 04023U120FAT2A

Description
12pF ±1% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
12pF ±1% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04023U120FAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04023U120FAT2A-ND
Ceramic Capacitors 04023U120FAT2A-ND
12pF ±1% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

12pF ±1% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 04023U120FAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
04023U120FAT2A
Capacitors - Ceramic Capacitors 04023U120FAT2A
CAP CER 12PF 25V NP0 0402

CAP CER 12PF 25V NP0 0402

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 04023U120FAT2A-ND 04023U120FAT2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-380LX102M250K452 - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701317 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details