Kyocera Corporation Ceramic Capacitors 04023U0R4CAT2A

Description
0.4pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.4pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04023U0R4CAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04023U0R4CAT2A-ND
Ceramic Capacitors 04023U0R4CAT2A-ND
0.4pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.4pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 04023U0R4CAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04023U0R4CAT2A
Ceramic Capacitors 04023U0R4CAT2A
CAP CER 0.4PF 25V NP0 0402

CAP CER 0.4PF 25V NP0 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 04023U0R4CAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
04023U0R4CAT2A
Capacitors - Ceramic Capacitors 04023U0R4CAT2A
CAP CER 0.4PF 25V NP0 0402

CAP CER 0.4PF 25V NP0 0402

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 04023U0R4CAT2A-ND 04023U0R4CAT2A 04023U0R4CAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701222 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 104PWS152KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Ceramic Capacitors - 0603J0100221KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers