Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Operating Temperature: -40°C ~ 85°C
Features: 750 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Height - Seated (Max): 5.33mm
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Name | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
| Applications | Automotive |