Kyocera Corporation Capacitors - Thin Film Capacitors 04023J6R8CBWTR

Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1329674-04023J6R8CBW TR Category: Capacitors>Thin Film Capacitors Packaging: Reel - TR Features: RF, High Q, Low Loss Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Mounting: Surface Mount Capacitance: 6.8 pF Tolerance: ±0.25pF Voltage - Rated: 25 V Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8532.29.0040 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1329674-04023J6R8CBW TR Category: Capacitors>Thin Film Capacitors Packaging: Reel - TR Features: RF, High Q, Low Loss Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Mounting: Surface Mount Capacitance: 6.8 pF Tolerance: ±0.25pF Voltage - Rated: 25 V Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8532.29.0040 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Thin Film Capacitors - 1329674-04023J6R8CBWTR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Thin Film Capacitors
1329674-04023J6R8CBWTR
Capacitors - Thin Film Capacitors 1329674-04023J6R8CBWTR
Manufacturer: KYOCERA AVX Win Source Part Number: 1329674-04023J6R8CBW TR Category: Capacitors>Thin Film Capacitors Packaging: Reel - TR Features: RF, High Q, Low Loss Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Mounting: Surface Mount Capacitance: 6.8 pF Tolerance: ±0.25pF Voltage - Rated: 25 V Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8532.29.0040 RoHS Status: RoHS non-compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1329674-04023J6R8CBWTR
Category: Capacitors>Thin Film Capacitors
Packaging: Reel - TR
Features: RF, High Q, Low Loss
Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Mounting: Surface Mount
Capacitance: 6.8 pF
Tolerance: ±0.25pF
Voltage - Rated: 25 V
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8532.29.0040
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Hi-Q Thin Film Capacitors - 04023J6R8CBWTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
04023J6R8CBWTR
Hi-Q Thin Film Capacitors 04023J6R8CBWTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Thin Film Capacitors - 04023J6R8CBWTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
04023J6R8CBWTR-ND
Thin Film Capacitors 04023J6R8CBWTR-ND
6.8pF Thin Film Capacitor 25V 0402 (1005 Metric)

6.8pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
6.8PF 25V Capacitor
66-04023J6R8CBWTR
6.8PF 25V Capacitor 66-04023J6R8CBWTR
CAP THIN FILM 6.8PF 25V 0402 Product overview: 04023J6R8CBWTR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8PF, 25V, Thin Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 66-04023J6R8CBWTR can be used for catalog matching and distributor lookup.

CAP THIN FILM 6.8PF 25V 0402 Product overview: 04023J6R8CBWTR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8PF, 25V, Thin Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 66-04023J6R8CBWTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Capacitors - 04023J6R8CBWTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
04023J6R8CBWTR
Thin Film Capacitors 04023J6R8CBWTR
CAP THIN FILM 6.8PF 25V 0402

CAP THIN FILM 6.8PF 25V 0402

Supplier's Site Datasheet
Capacitors - Thin Film Capacitors - 04023J6R8CBWTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
04023J6R8CBWTR
Capacitors - Thin Film Capacitors 04023J6R8CBWTR
CAP THIN FILM 6.8PF 25V 0402

CAP THIN FILM 6.8PF 25V 0402

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1329674-04023J6R8CBWTR 04023J6R8CBWTR 04023J6R8CBWTR-ND 66-04023J6R8CBWTR 04023J6R8CBWTR 04023J6R8CBWTR
Product Name Capacitors - Thin Film Capacitors Hi-Q Thin Film Capacitors Thin Film Capacitors 6.8PF 25V Capacitor Thin Film Capacitors Capacitors - Thin Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 6.80E-6 microF 6.80E-6 microF 6.80E-6 microF 6.80E-6 microF 6.80E-6 microF
WVDC 25 volts 25 volts 25 volts 25 volts
WVAC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details