CAP THIN FILM 6.8PF 25V 0402
6.8pF Thin Film Capacitor 25V 0402 (1005 Metric)
CAP THIN FILM 6.8PF 25V 0402
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
CAP THIN FILM 6.8PF 25V 0402
CAPACITOR CERAMIC 6.8PF, 25V, 0402 0.1pF; Capacitance:6.8pF; Capacitance Tolerance:± 0.1pF; Capacitor Case Style:0402 [1005 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Filter Terminals:Surface Mount; No. of Pins:2 RoHS Compliant: No
CAP THIN FILM 6.8PF 25V 0402
| DigiKey | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-04023J6R8BBWTRCT-ND | 478-04023J6R8BBWTRDKR-ND | 04023J6R8BBWTR | 04023J6R8BBWTR | 55J1661 | 04023J6R8BBWTR |
| Product Name | Thin Film Capacitors | Thin Film Capacitors | Hi-Q Thin Film Capacitors | Capacitors - Thin Film Capacitors | Capacitor Ceramic 6.8Pf, 25V, 0402 0.1Pf; Capacitance Kyocera Avx | Thin Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | Chip Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Lead Style | Surface Mount (SMT) | Surface Mount (SMT) | Tape and Reel | |||
| Mounting Style | Surface Mount Technology | Surface Mount Technology | Tape and Reel | Surface Mount Technology; 0402 (1005 Metric) | Surface Mount Technology | Surface Mount Technology; Surface Mount |