Manufacturer: AMIS
Category: Audio Products - Accessories
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Operating Temperature: -40°C ~ 85°C
Features: 6.6V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
Size / Dimension: 2.22" L x 1.38" W x 3.58" H (56.4mm x 35.0mm x 91.0mm)
Height - Seated (Max): 5.33mm
6.2pF Thin Film Capacitor 25V 0402 (1005 Metric)
6.2pF Thin Film Capacitor 25V 0402 (1005 Metric)
6.2pF Thin Film Capacitor 25V 0402 (1005 Metric)
Cap Silicon 6.2pF 25V 0±30ppm/°C 0.1pF SMD 0402 125°C T/R Product overview: 04023J6R2BBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.2pF, 25V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.2pF, 25V, 0.1pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J6R2BBSTR can be used for catalog matching and distributor lookup.
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
CAP THIN FILM 6.2PF 25V 0402
CAP THIN FILM 6.2PF 25V 0402
CAP THIN FILM 6.2PF 25V 0402
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-11433-1-ND | 478-11433-6-ND | 68-04023J6R2BBSTR | 04023J6R2BBSTR | 04023J6R2BBSTR | 04023J6R2BBSTR | 04023J6R2BBSTR | |
| Product Name | Audio Products - Accessories | Thin Film Capacitors | Thin Film Capacitors | SMD 6.2pF 25V 0.1pF Capacitor | Hi-Q Thin Film Capacitors | Capacitors - Thin Film Capacitors | Thin Film Capacitors | Thin Film Capacitors |
| Capacitance Range | 0.2200 microF | 6.20E-6 microF | 6.20E-6 microF | 6.20E-6 microF | 6.20E-6 microF | |||
| Capacitance Tolerance | 20 (+/- %) | |||||||
| WVDC | 6.3 volts | 25 volts | 25 volts | 25 volts | 25 volts | |||
| WVAC | 6.3 volts | 25 volts | ||||||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | Chip Capacitor |