Kyocera Corporation Thin Film Capacitors 04023J5R6BBSTR

Description
5.6pF Thin Film Capacitor 25V 0402 (1005 Metric)
Request a Quote
Description
5.6pF Thin Film Capacitor 25V 0402 (1005 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1033615-04023J5R6BBSTR is a thin-film capacitor from the Accu-P® series, designed for high-frequency applications. It features a capacitance of 5.6 pF with a tolerance of ±0.1 pF and is rated for a voltage of 25 V. The capacitor operates within a temperature range of -55°C to +125°C, making it suitable for various environments. Its dimensions are 1.00 mm in length and 0.55 mm in width, conforming to the 0402 (1005 metric) package size. The product is packaged in tape and reel format, with a standard quantity of 5,000 units per reel, facilitating automated assembly processes. The capacitor exhibits low equivalent series resistance (ESR) and high quality factor (Q), making it ideal for applications in RF communications, satellite systems, and other microwave technologies. The manufacturing process ensures tight dimensional control and minimal batch-to-batch variability, contributing to its reliability in critical applications.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1033615-04023J5R6BBSTR is a thin-film capacitor from the Accu-P® series, designed for high-frequency applications. It features a capacitance of 5.6 pF with a tolerance of ±0.1 pF and is rated for a voltage of 25 V. The capacitor operates within a temperature range of -55°C to +125°C, making it suitable for various environments. Its dimensions are 1.00 mm in length and 0.55 mm in width, conforming to the 0402 (1005 metric) package size. The product is packaged in tape and reel format, with a standard quantity of 5,000 units per reel, facilitating automated assembly processes. The capacitor exhibits low equivalent series resistance (ESR) and high quality factor (Q), making it ideal for applications in RF communications, satellite systems, and other microwave technologies. The manufacturing process ensures tight dimensional control and minimal batch-to-batch variability, contributing to its reliability in critical applications.

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 478-4429-6-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4429-6-ND
Thin Film Capacitors 478-4429-6-ND
5.6pF Thin Film Capacitor 25V 0402 (1005 Metric)

5.6pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-4429-1-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4429-1-ND
Thin Film Capacitors 478-4429-1-ND
5.6pF Thin Film Capacitor 25V 0402 (1005 Metric)

5.6pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-4429-2-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4429-2-ND
Thin Film Capacitors 478-4429-2-ND
5.6pF Thin Film Capacitor 25V 0402 (1005 Metric)

5.6pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Hi-Q Thin Film Capacitors - 04023J5R6BBSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
04023J5R6BBSTR
Hi-Q Thin Film Capacitors 04023J5R6BBSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Singapore, Singapore
SMD 5.6pF 25V 0.1pF Capacitor
68-04023J5R6BBSTR
SMD 5.6pF 25V 0.1pF Capacitor 68-04023J5R6BBSTR
Cap Silicon 5.6pF 25V 0±30ppm/°C 0.1pF SMD 0402 125°C T/R Product overview: 04023J5R6BBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6pF, 25V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 5.6pF, 25V, 0.1pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J5R6BBSTR can be used for catalog matching and distributor lookup.

Cap Silicon 5.6pF 25V 0±30ppm/°C 0.1pF SMD 0402 125°C T/R Product overview: 04023J5R6BBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6pF, 25V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 5.6pF, 25V, 0.1pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J5R6BBSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Thin Film Capacitors - 1033615-04023J5R6BBSTR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Thin Film Capacitors
1033615-04023J5R6BBSTR
Capacitors - Thin Film Capacitors 1033615-04023J5R6BBSTR
Win Source Part Number: 1033615-04023J5R6BBS TR Category: Capacitors>Thin Film Capacitors Series: Accu-P® Features: RF, High Q, Low Loss Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Mounting: SMD (SMT) Capacitance: 5.6 pF Tolerance: ±0.1pF Voltage - Rated: 25 V Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) Alternative Parts (Cross-Reference): C0402C569C3GACTU; GRM1555C1E5R6CA01D; 04023J5R1ABSTR; 04023J5R1BBSTR; C0402C569C5GACTU; 04025A5R6CAT2A04023J 5R6BBSTR/500; 04023J5R6BBSTR/5K; 04023J5R6BBSTR500; 04023J5R6BBSTR5K; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-4429-6,04023J5R6 BBSTR/5K,04023J5R6BB STR/500,04023J5R6BBS TR\\5K,478-4429-1,04 023J5R6BBSTR-ND,478- 4429-2

Win Source Part Number: 1033615-04023J5R6BBSTR
Category: Capacitors>Thin Film Capacitors
Series: Accu-P®
Features: RF, High Q, Low Loss
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Mounting: SMD (SMT)
Capacitance: 5.6 pF
Tolerance: ±0.1pF
Voltage - Rated: 25 V
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm)
Alternative Parts (Cross-Reference): C0402C569C3GACTU; GRM1555C1E5R6CA01D; 04023J5R1ABSTR; 04023J5R1BBSTR; C0402C569C5GACTU; 04025A5R6CAT2A04023J5R6BBSTR/500; 04023J5R6BBSTR/5K; 04023J5R6BBSTR500; 04023J5R6BBSTR5K;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-4429-6,04023J5R6BBSTR/5K,04023J5R6BBSTR/500,04023J5R6BBSTR\\5K,478-4429-1,04023J5R6BBSTR-ND,478-4429-2

Buy Now Datasheet
Capacitors - Thin Film Capacitors - 04023J5R6BBSTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
04023J5R6BBSTR
Capacitors - Thin Film Capacitors 04023J5R6BBSTR
CAP THIN FILM 5.6PF 25V 0402

CAP THIN FILM 5.6PF 25V 0402

Supplier's Site
Thin Film Capacitors - 04023J5R6BBSTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
04023J5R6BBSTR
Thin Film Capacitors 04023J5R6BBSTR
CAP THIN FILM 5.6PF 25V 0402

CAP THIN FILM 5.6PF 25V 0402

Supplier's Site Datasheet
Ceramic Capacitor 5.6Pf, 25V, 0402 0.1Pf; Capacitance Kyocera Avx - 23M9796 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 5.6Pf, 25V, 0402 0.1Pf; Capacitance Kyocera Avx
23M9796
Ceramic Capacitor 5.6Pf, 25V, 0402 0.1Pf; Capacitance Kyocera Avx 23M9796
CERAMIC CAPACITOR 5.6PF, 25V, 0402 0.1pF; Capacitance:5.6pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; No. of Pins:2Pins RoHS Compliant: Yes

CERAMIC CAPACITOR 5.6PF, 25V, 0402 0.1pF; Capacitance:5.6pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 5.6Pf, 25V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx - 70K6877 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 5.6Pf, 25V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx
70K6877
Ceramic Capacitor 5.6Pf, 25V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx 70K6877
CERAMIC CAPACITOR 5.6PF, 25V, 0402 0.1pF, FULL REEL; Capacitance:5.6pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

CERAMIC CAPACITOR 5.6PF, 25V, 0402 0.1pF, FULL REEL; Capacitance:5.6pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4429-6-ND 478-4429-1-ND 04023J5R6BBSTR 68-04023J5R6BBSTR 1033615-04023J5R6BBSTR 04023J5R6BBSTR 04023J5R6BBSTR 23M9796
Product Name Thin Film Capacitors Thin Film Capacitors Hi-Q Thin Film Capacitors SMD 5.6pF 25V 0.1pF Capacitor Capacitors - Thin Film Capacitors Capacitors - Thin Film Capacitors Thin Film Capacitors Ceramic Capacitor 5.6Pf, 25V, 0402 0.1Pf; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Lead Style Surface Mount (SMT) Surface Mount (SMT) Tape and Reel
Mounting Style Surface Mount Technology Surface Mount Technology Tape and Reel Surface Mount Technology Surface Mount Technology; 0402 (1005 Metric) Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic Capacitor - 101C463U050EE0B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 46000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers