Kyocera Corporation Thin Film Capacitors 04023J4R7BBWTR

Description
4.7pF Thin Film Capacitor 25V 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.7pF Thin Film Capacitor 25V 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 478-2790-2-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-2790-2-ND
Thin Film Capacitors 478-2790-2-ND
4.7pF Thin Film Capacitor 25V 0402 (1005 Metric)

4.7pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Hi-Q Thin Film Capacitors - 04023J4R7BBWTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
04023J4R7BBWTR
Hi-Q Thin Film Capacitors 04023J4R7BBWTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Ceramic Capacitor 4.7Pf, 25V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx - 55J1648 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4.7Pf, 25V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx
55J1648
Ceramic Capacitor 4.7Pf, 25V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx 55J1648
CERAMIC CAPACITOR 4.7PF, 25V, 0402 0.1pF, FULL REEL; Capacitance:4.7pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: No

CERAMIC CAPACITOR 4.7PF, 25V, 0402 0.1pF, FULL REEL; Capacitance:4.7pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: No

Supplier's Site
Capacitors - Thin Film Capacitors - 04023J4R7BBWTR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Thin Film Capacitors
04023J4R7BBWTR
Capacitors - Thin Film Capacitors 04023J4R7BBWTR
CAP THIN FILM 4.7PF 25V 0402

CAP THIN FILM 4.7PF 25V 0402

Supplier's Site
Thin Film Capacitors - 04023J4R7BBWTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
04023J4R7BBWTR
Thin Film Capacitors 04023J4R7BBWTR
CAP THIN FILM 4.7PF 25V 0402

CAP THIN FILM 4.7PF 25V 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-2790-2-ND 04023J4R7BBWTR 55J1648 04023J4R7BBWTR 04023J4R7BBWTR
Product Name Thin Film Capacitors Hi-Q Thin Film Capacitors Ceramic Capacitor 4.7Pf, 25V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx Capacitors - Thin Film Capacitors Thin Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Lead Style Surface Mount (SMT) Tape and Reel
Mounting Style Surface Mount Technology Tape and Reel Surface Mount Technology; 0402 (1005 Metric) Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227GXX6R3MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1258-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701014 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers