Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
KYOCERA AVX 04023J4R7BBSTR
KYOCERA AVX 04023J4R7BBSTR
4.7pF Thin Film Capacitor 25V 0402 (1005 Metric)
4.7pF Thin Film Capacitor 25V 0402 (1005 Metric)
4.7pF Thin Film Capacitor 25V 0402 (1005 Metric)
CAP THIN FILM 4.7PF 25V 0402
CERAMIC CAPACITOR 4.7PF, 25V, 0402 0.1pF, FULL REEL; Capacitance:4.7pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes
CAP, 4.7PF, 25V, LOW K, 0402, SMD; Capacitance:4.7pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes
CAP THIN FILM 4.7PF 25V 0402
| Richardson RFPD | RS Components, Ltd. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 04023J4R7BBSTR | 6982765 | 478-4428-1-ND | 478-4428-6-ND | 04023J4R7BBSTR | 22K2921 | 04023J4R7BBSTR |
| Product Name | Hi-Q Thin Film Capacitors | MLCCs - Multilayer Ceramic Capacitors | Thin Film Capacitors | Thin Film Capacitors | Capacitors - Thin Film Capacitors | Ceramic Capacitor 4.7Pf, 25V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx | Thin Film Capacitors |
| Capacitance Range | 4.70E-6 microF | 4.70E-6 microF | 4.70E-6 microF | 4.70E-6 microF | |||
| WVDC | 25 volts | 25 volts | 25 volts | ||||
| Lead Style | Tape and Reel | Surface Mount (SMT) | Surface Mount (SMT) | ||||
| Mounting Style | Tape and Reel | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; 0402 (1005 Metric) | Surface Mount Technology; Surface Mount | ||
| Packing Method | Tape Reel | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel |