Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
4.5pF Thin Film Capacitor 25V 0402 (1005 Metric)
Capacitor,Silicon Dioxide,4.5pF,25VDC,
CAP THIN FILM 4.5PF 25V 0402
CAP THIN FILM 4.5PF 25V 0402
| Richardson RFPD | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 04023J4R5BBSTR | 478-4427-2-ND | 66M2374 | 04023J4R5BBSTR | 04023J4R5BBSTR |
| Product Name | Hi-Q Thin Film Capacitors | Thin Film Capacitors | Capacitor,silicon Dioxide,4.5Pf,25Vdc,.1-Pf Tol,.1+Pf Tol,-30,30Ppm-Tc Rohs Compliant Kyocera Avx | Thin Film Capacitors | Capacitors - Thin Film Capacitors |
| Capacitance Range | 4.50E-6 microF | 4.50E-6 microF | 4.50E-6 microF | ||
| WVDC | 25 volts | 25 volts | |||
| Lead Style | Tape and Reel | Surface Mount (SMT) | |||
| Mounting Style | Tape and Reel | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; 0402 (1005 Metric) | |
| Packing Method | Tape Reel | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |