Kyocera Corporation Hi-Q Thin Film Capacitors 04023J3R9CBWTR

Description
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Request a Quote Datasheet
Description
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Thin Film Capacitors - 04023J3R9CBWTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
04023J3R9CBWTR
Hi-Q Thin Film Capacitors 04023J3R9CBWTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Singapore, Singapore
SMD 3.9pF 25V 0.25pF Capacitor
68-04023J3R9CBWTR
SMD 3.9pF 25V 0.25pF Capacitor 68-04023J3R9CBWTR
Cap Silicon 3.9pF 25V 0±30ppm/°C 0.25pF SMD 0402 125°C T/R Product overview: 04023J3R9CBWTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9pF, 25V, 0.25pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.9pF, 25V, 0.25pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J3R9CBWTR can be used for catalog matching and distributor lookup.

Cap Silicon 3.9pF 25V 0±30ppm/°C 0.25pF SMD 0402 125°C T/R Product overview: 04023J3R9CBWTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9pF, 25V, 0.25pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.9pF, 25V, 0.25pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J3R9CBWTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Capacitors - 04023J3R9CBWTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
04023J3R9CBWTR-ND
Thin Film Capacitors 04023J3R9CBWTR-ND
3.9pF Thin Film Capacitor 25V 0402 (1005 Metric)

3.9pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Thin Film Capacitors - 1331454-04023J3R9CBWTR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Thin Film Capacitors
1331454-04023J3R9CBWTR
Capacitors - Thin Film Capacitors 1331454-04023J3R9CBWTR
Manufacturer: KYOCERA AVX Win Source Part Number: 1331454-04023J3R9CBW TR Category: Capacitors>Thin Film Capacitors Packaging: Reel - TR Features: RF, High Q, Low Loss Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Mounting: Surface Mount Capacitance: 3.9 pF Tolerance: ±0.25pF Voltage - Rated: 25 V Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8532.29.0040 RoHS Status: RoHS non-compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1331454-04023J3R9CBWTR
Category: Capacitors>Thin Film Capacitors
Packaging: Reel - TR
Features: RF, High Q, Low Loss
Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Mounting: Surface Mount
Capacitance: 3.9 pF
Tolerance: ±0.25pF
Voltage - Rated: 25 V
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8532.29.0040
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Thin Film Capacitors - 04023J3R9CBWTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
04023J3R9CBWTR
Thin Film Capacitors 04023J3R9CBWTR
CAP THIN FILM 3.9PF 25V 0402

CAP THIN FILM 3.9PF 25V 0402

Supplier's Site Datasheet
Capacitors - Thin Film Capacitors - 04023J3R9CBWTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
04023J3R9CBWTR
Capacitors - Thin Film Capacitors 04023J3R9CBWTR
CAP THIN FILM 3.9PF 25V 0402

CAP THIN FILM 3.9PF 25V 0402

Supplier's Site

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 04023J3R9CBWTR 68-04023J3R9CBWTR 04023J3R9CBWTR-ND 1331454-04023J3R9CBWTR 04023J3R9CBWTR 04023J3R9CBWTR
Product Name Hi-Q Thin Film Capacitors SMD 3.9pF 25V 0.25pF Capacitor Thin Film Capacitors Capacitors - Thin Film Capacitors Thin Film Capacitors Capacitors - Thin Film Capacitors
Capacitance Range 3.90E-6 microF 3.90E-6 microF 3.90E-6 microF 3.90E-6 microF
WVDC 25 volts 25 volts 25 volts 25 volts
Lead Style Tape and Reel Surface Mount (SMT)
Mounting Style Tape and Reel Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; 0402 (1005 Metric)
Packing Method Tape Reel Tape and Reel Tape Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000221GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701133 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details