Kyocera Corporation Hi-Q Thin Film Capacitors 04023J3R9BBWTR

Description
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Request a Quote Datasheet
Description
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Thin Film Capacitors - 04023J3R9BBWTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
04023J3R9BBWTR
Hi-Q Thin Film Capacitors 04023J3R9BBWTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Thin Film Capacitors - 478-04023J3R9BBWTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-04023J3R9BBWTRDKR-ND
Thin Film Capacitors 478-04023J3R9BBWTRDKR-ND
CAP THIN FILM 3.9PF 25V 0402

CAP THIN FILM 3.9PF 25V 0402

Buy Now Datasheet
Thin Film Capacitors - 478-04023J3R9BBWTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-04023J3R9BBWTR-ND
Thin Film Capacitors 478-04023J3R9BBWTR-ND
3.9pF Thin Film Capacitor 25V 0402 (1005 Metric)

3.9pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-04023J3R9BBWTRCT-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-04023J3R9BBWTRCT-ND
Thin Film Capacitors 478-04023J3R9BBWTRCT-ND
CAP THIN FILM 3.9PF 25V 0402

CAP THIN FILM 3.9PF 25V 0402

Buy Now Datasheet
Singapore, Singapore
SMD 3.9pF 25V 0.1pF Capacitor
68-04023J3R9BBWTR
SMD 3.9pF 25V 0.1pF Capacitor 68-04023J3R9BBWTR
Cap Silicon 3.9pF 25V 0±30ppm/°C 0.1pF SMD 0402 125°C T/R Product overview: 04023J3R9BBWTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9pF, 25V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.9pF, 25V, 0.1pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J3R9BBWTR can be used for catalog matching and distributor lookup.

Cap Silicon 3.9pF 25V 0±30ppm/°C 0.1pF SMD 0402 125°C T/R Product overview: 04023J3R9BBWTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9pF, 25V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.9pF, 25V, 0.1pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J3R9BBWTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Capacitors - 04023J3R9BBWTR - 853186-04023J3R9BBWTR - Win Source Electronics
Laguna Hills, CA, United States
Thin Film Capacitors - 04023J3R9BBWTR
853186-04023J3R9BBWTR
Thin Film Capacitors - 04023J3R9BBWTR 853186-04023J3R9BBWTR
Manufacturer: AVX Corporation Win Source Part Number: 853186-04023J3R9BBWT R Series: Accu-P® Features: 3.9 pF Thin Film Capacitor 25 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Affected HTSUS: 8532.24.0020 Other Part Number: 478-2786-1, 478-2786-2, 478-2786-1-NDR, 478-2786-2-NDR

Manufacturer: AVX Corporation
Win Source Part Number: 853186-04023J3R9BBWTR
Series: Accu-P®
Features: 3.9 pF Thin Film Capacitor 25 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Affected
HTSUS: 8532.24.0020
Other Part Number: 478-2786-1, 478-2786-2, 478-2786-1-NDR, 478-2786-2-NDR

Buy Now Datasheet
Capacitors - Thin Film Capacitors - 04023J3R9BBWTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
04023J3R9BBWTR
Capacitors - Thin Film Capacitors 04023J3R9BBWTR
CAP THIN FILM 3.9PF 25V 0402

CAP THIN FILM 3.9PF 25V 0402

Supplier's Site
Ceramic Capacitor 3.9Pf, 25V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx - 55J1630 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3.9Pf, 25V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx
55J1630
Ceramic Capacitor 3.9Pf, 25V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx 55J1630
CERAMIC CAPACITOR 3.9PF, 25V, 0402 0.1pF, FULL REEL; Capacitance:3.9pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: No

CERAMIC CAPACITOR 3.9PF, 25V, 0402 0.1pF, FULL REEL; Capacitance:3.9pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: No

Supplier's Site
Thin Film Capacitors - 04023J3R9BBWTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
04023J3R9BBWTR
Thin Film Capacitors 04023J3R9BBWTR
CAP THIN FILM 3.9PF 25V 0402

CAP THIN FILM 3.9PF 25V 0402

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 04023J3R9BBWTR 478-04023J3R9BBWTRDKR-ND 478-04023J3R9BBWTR-ND 68-04023J3R9BBWTR 853186-04023J3R9BBWTR 04023J3R9BBWTR 55J1630 04023J3R9BBWTR
Product Name Hi-Q Thin Film Capacitors Thin Film Capacitors Thin Film Capacitors SMD 3.9pF 25V 0.1pF Capacitor Thin Film Capacitors - 04023J3R9BBWTR Capacitors - Thin Film Capacitors Ceramic Capacitor 3.9Pf, 25V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx Thin Film Capacitors
Capacitance Range 3.90E-6 microF 3.90E-6 microF 3.90E-6 microF 3.90E-6 microF
WVDC 25 volts 25 volts 25 volts 25 volts
Lead Style Tape and Reel Surface Mount (SMT) Surface Mount (SMT)
Mounting Style Tape and Reel Surface Mount Technology Surface Mount Technology Surface Mount Technology; 0402 (1005 Metric) Surface Mount Technology; Surface Mount
Packing Method Tape Reel Digi-Reel® Tape Reel Tape and Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701065 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 336SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details