AVX Corporation Hi-Q Thin Film Capacitors 04023J3R3BBSTR

Description
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Request a Quote Datasheet
Description
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Thin Film Capacitors - 04023J3R3BBSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
04023J3R3BBSTR
Hi-Q Thin Film Capacitors 04023J3R3BBSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Thin Film Capacitors - 478-4422-6-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4422-6-ND
Thin Film Capacitors 478-4422-6-ND
3.3pF Thin Film Capacitor 25V 0402 (1005 Metric)

3.3pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-4422-1-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4422-1-ND
Thin Film Capacitors 478-4422-1-ND
3.3pF Thin Film Capacitor 25V 0402 (1005 Metric)

3.3pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-4422-2-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4422-2-ND
Thin Film Capacitors 478-4422-2-ND
3.3pF Thin Film Capacitor 25V 0402 (1005 Metric)

3.3pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 3.3pF 25V Capacitor
68-04023J3R3BBSTR
Automotive SMD 3.3pF 25V Capacitor 68-04023J3R3BBSTR
Cap Silicon 3.3pF 25V 0±30ppm/°C 0.1pF SMD 0402 125°C T/R Automotive AEC-Q200 Product overview: 04023J3R3BBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 3.3pF, 25V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 3.3pF, 25V, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J3R3BBSTR can be used for catalog matching and distributor lookup.

Cap Silicon 3.3pF 25V 0±30ppm/°C 0.1pF SMD 0402 125°C T/R Automotive AEC-Q200 Product overview: 04023J3R3BBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 3.3pF, 25V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 3.3pF, 25V, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J3R3BBSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Thin Film Capacitors - 04023J3R3BBSTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
04023J3R3BBSTR
Capacitors - Thin Film Capacitors 04023J3R3BBSTR
CAP THIN FILM 3.3PF 25V 0402

CAP THIN FILM 3.3PF 25V 0402

Supplier's Site
Thin Film Capacitors - 04023J3R3BBSTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
04023J3R3BBSTR
Thin Film Capacitors 04023J3R3BBSTR
CAP THIN FILM 3.3PF 25V 0402

CAP THIN FILM 3.3PF 25V 0402

Supplier's Site Datasheet
Ceramic Capacitor 3.3Pf, 25V, 0402 0.1Pf; Capacitance Kyocera Avx - 23M9789 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3.3Pf, 25V, 0402 0.1Pf; Capacitance Kyocera Avx
23M9789
Ceramic Capacitor 3.3Pf, 25V, 0402 0.1Pf; Capacitance Kyocera Avx 23M9789
CERAMIC CAPACITOR 3.3PF, 25V, 0402 0.1pF; Capacitance:3.3pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; No. of Pins:2Pins RoHS Compliant: Yes

CERAMIC CAPACITOR 3.3PF, 25V, 0402 0.1pF; Capacitance:3.3pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 3.3Pf, 25V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx - 22K2920 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3.3Pf, 25V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx
22K2920
Ceramic Capacitor 3.3Pf, 25V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx 22K2920
CERAMIC CAPACITOR 3.3PF, 25V, 0402 0.1pF, FULL REEL; Capacitance:3.3pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

CERAMIC CAPACITOR 3.3PF, 25V, 0402 0.1pF, FULL REEL; Capacitance:3.3pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 04023J3R3BBSTR 478-4422-6-ND 478-4422-1-ND 68-04023J3R3BBSTR 04023J3R3BBSTR 04023J3R3BBSTR 23M9789
Product Name Hi-Q Thin Film Capacitors Thin Film Capacitors Thin Film Capacitors Automotive SMD 3.3pF 25V Capacitor Capacitors - Thin Film Capacitors Thin Film Capacitors Ceramic Capacitor 3.3Pf, 25V, 0402 0.1Pf; Capacitance Kyocera Avx
Capacitance Range 3.30E-6 microF 3.30E-6 microF 3.30E-6 microF 3.30E-6 microF
WVDC 25 volts 25 volts 25 volts 25 volts
Lead Style Tape and Reel Surface Mount (SMT) Surface Mount (SMT)
Mounting Style Tape and Reel Surface Mount Technology Surface Mount Technology Surface Mount Technology; 0402 (1005 Metric) Surface Mount Technology; Surface Mount
Packing Method Tape Reel Digi-Reel® Tape Reel Tape and Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1725587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details