CAP THIN FILM 3.3PF 25V 0402
CAP THIN FILM 3.3PF 25V 0402
CAP, 3.3PF, 25V, PPS, 0402, SMD; Capacitance:3.3pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 04023J3R3BBSTR\500 | 04023J3R3BBSTR\500 | 70Y5841 |
| Product Name | Thin Film Capacitors | Capacitors - Thin Film Capacitors | Cap, 3.3Pf, 25V, Pps, 0402, Smd; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) |
| Capacitance Range | 3.30E-6 microF | 3.30E-6 microF | 3.30E-6 microF |