AVX Corporation Thin Film Capacitors - 04023J2R7BBSTR 04023J2R7BBSTR

Description
Manufacturer: AVX Corporation Win Source Part Number: 853184-04023J2R7BBST R Series: Accu-P® Features: 2.7 pF Thin Film Capacitor 25 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 04023J2R7BBSTR\\5K, 04023J2R7BBSTR-ND, 04023J2R7BBSTR/5K, 478-4417-1, 478-4417-2, 478-4417-6
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 853184-04023J2R7BBST R Series: Accu-P® Features: 2.7 pF Thin Film Capacitor 25 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 04023J2R7BBSTR\\5K, 04023J2R7BBSTR-ND, 04023J2R7BBSTR/5K, 478-4417-1, 478-4417-2, 478-4417-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 04023J2R7BBSTR - 853184-04023J2R7BBSTR - Win Source Electronics
Laguna Hills, CA, United States
Thin Film Capacitors - 04023J2R7BBSTR
853184-04023J2R7BBSTR
Thin Film Capacitors - 04023J2R7BBSTR 853184-04023J2R7BBSTR
Manufacturer: AVX Corporation Win Source Part Number: 853184-04023J2R7BBST R Series: Accu-P® Features: 2.7 pF Thin Film Capacitor 25 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 04023J2R7BBSTR\\5K, 04023J2R7BBSTR-ND, 04023J2R7BBSTR/5K, 478-4417-1, 478-4417-2, 478-4417-6

Manufacturer: AVX Corporation
Win Source Part Number: 853184-04023J2R7BBSTR
Series: Accu-P®
Features: 2.7 pF Thin Film Capacitor 25 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 04023J2R7BBSTR\\5K, 04023J2R7BBSTR-ND, 04023J2R7BBSTR/5K, 478-4417-1, 478-4417-2, 478-4417-6

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 2.7pF 25V Capacitor
68-04023J2R7BBSTR
Automotive SMD 2.7pF 25V Capacitor 68-04023J2R7BBSTR
Cap Silicon 2.7pF 25V 0±30ppm/°C 0.1pF SMD 0402 125°C T/R Automotive AEC-Q200 Product overview: 04023J2R7BBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2.7pF, 25V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 2.7pF, 25V, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J2R7BBSTR can be used for catalog matching and distributor lookup.

Cap Silicon 2.7pF 25V 0±30ppm/°C 0.1pF SMD 0402 125°C T/R Automotive AEC-Q200 Product overview: 04023J2R7BBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2.7pF, 25V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 2.7pF, 25V, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J2R7BBSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Capacitors - 478-4417-6-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4417-6-ND
Thin Film Capacitors 478-4417-6-ND
2.7pF Thin Film Capacitor 25V 0402 (1005 Metric)

2.7pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-4417-2-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4417-2-ND
Thin Film Capacitors 478-4417-2-ND
2.7pF Thin Film Capacitor 25V 0402 (1005 Metric)

2.7pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-4417-1-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4417-1-ND
Thin Film Capacitors 478-4417-1-ND
2.7pF Thin Film Capacitor 25V 0402 (1005 Metric)

2.7pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 6982756 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6982756
MLCCs - Multilayer Ceramic Capacitors 6982756
KYOCERA AVX 04023J2R7BBSTR

KYOCERA AVX 04023J2R7BBSTR

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1704679 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1704679
MLCCs - Multilayer Ceramic Capacitors 1704679
KYOCERA AVX 04023J2R7BBSTR

KYOCERA AVX 04023J2R7BBSTR

Supplier's Site
Hi-Q Thin Film Capacitors - 04023J2R7BBSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
04023J2R7BBSTR
Hi-Q Thin Film Capacitors 04023J2R7BBSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Ceramic Capacitor 2.7Pf, 25V, 0402 0.1Pf; Capacitance Kyocera Avx - 23M9784 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2.7Pf, 25V, 0402 0.1Pf; Capacitance Kyocera Avx
23M9784
Ceramic Capacitor 2.7Pf, 25V, 0402 0.1Pf; Capacitance Kyocera Avx 23M9784
CERAMIC CAPACITOR 2.7PF, 25V, 0402 0.1pF; Capacitance:2.7pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; No. of Pins:2Pins RoHS Compliant: Yes

CERAMIC CAPACITOR 2.7PF, 25V, 0402 0.1pF; Capacitance:2.7pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 2.7Pf, 25V, 0402 0.1Pf; Capacitance Kyocera Avx - 22K2918 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2.7Pf, 25V, 0402 0.1Pf; Capacitance Kyocera Avx
22K2918
Ceramic Capacitor 2.7Pf, 25V, 0402 0.1Pf; Capacitance Kyocera Avx 22K2918
CERAMIC CAPACITOR 2.7PF, 25V, 0402 0.1pF; Capacitance:2.7pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; No. of Pins:2Pins RoHS Compliant: Yes

CERAMIC CAPACITOR 2.7PF, 25V, 0402 0.1pF; Capacitance:2.7pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Capacitors - Thin Film Capacitors - 04023J2R7BBSTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
04023J2R7BBSTR
Capacitors - Thin Film Capacitors 04023J2R7BBSTR
CAP THIN FILM 2.7PF 25V 0402

CAP THIN FILM 2.7PF 25V 0402

Supplier's Site
Thin Film Capacitors - 04023J2R7BBSTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
04023J2R7BBSTR
Thin Film Capacitors 04023J2R7BBSTR
CAP THIN FILM 2.7PF 25V 0402

CAP THIN FILM 2.7PF 25V 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. Richardson RFPD Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 853184-04023J2R7BBSTR 68-04023J2R7BBSTR 478-4417-6-ND 478-4417-2-ND 6982756 04023J2R7BBSTR 23M9784 04023J2R7BBSTR 04023J2R7BBSTR
Product Name Thin Film Capacitors - 04023J2R7BBSTR Automotive SMD 2.7pF 25V Capacitor Thin Film Capacitors Thin Film Capacitors MLCCs - Multilayer Ceramic Capacitors Hi-Q Thin Film Capacitors Ceramic Capacitor 2.7Pf, 25V, 0402 0.1Pf; Capacitance Kyocera Avx Capacitors - Thin Film Capacitors Thin Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Multilayer Film Capacitors; Single-Layer Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
WVDC 25 volts 25 volts 25 volts 25 volts
Packing Method Tape and Reel Digi-Reel® Tape Reel Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701285 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Film Paper Film Capacitors - 105K400CS6-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers