AVX Corporation Capacitors - Thin Film Capacitors 04023J2R2BBSTR

Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1331348-04023J2R2BBS TR Category: Capacitors>Thin Film Capacitors Packaging: Tape & Reel (TR) Features: RF, High Q, Low Loss Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 2.2 pF Tolerance: ±0.1pF Voltage - Rated: 25 V Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-7409-6,04023J2R2 BBSTR\\500,04023J2R2 BBSTR\\5K,478-7409-2 ,04023J2R2BBSTR-ND,4 78-7409-1,478-4412-1 ,478-4412-2,478-4412 -6,04023J2R2BBSTR/5K ,04023J2R2BBSTR500 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1331348-04023J2R2BBS TR Category: Capacitors>Thin Film Capacitors Packaging: Tape & Reel (TR) Features: RF, High Q, Low Loss Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 2.2 pF Tolerance: ±0.1pF Voltage - Rated: 25 V Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-7409-6,04023J2R2 BBSTR\\500,04023J2R2 BBSTR\\5K,478-7409-2 ,04023J2R2BBSTR-ND,4 78-7409-1,478-4412-1 ,478-4412-2,478-4412 -6,04023J2R2BBSTR/5K ,04023J2R2BBSTR500 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Thin Film Capacitors - 1331348-04023J2R2BBSTR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Thin Film Capacitors
1331348-04023J2R2BBSTR
Capacitors - Thin Film Capacitors 1331348-04023J2R2BBSTR
Manufacturer: KYOCERA AVX Win Source Part Number: 1331348-04023J2R2BBS TR Category: Capacitors>Thin Film Capacitors Packaging: Tape & Reel (TR) Features: RF, High Q, Low Loss Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 2.2 pF Tolerance: ±0.1pF Voltage - Rated: 25 V Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-7409-6,04023J2R2 BBSTR\\500,04023J2R2 BBSTR\\5K,478-7409-2 ,04023J2R2BBSTR-ND,4 78-7409-1,478-4412-1 ,478-4412-2,478-4412 -6,04023J2R2BBSTR/5K ,04023J2R2BBSTR500 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1331348-04023J2R2BBSTR
Category: Capacitors>Thin Film Capacitors
Packaging: Tape & Reel (TR)
Features: RF, High Q, Low Loss
Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 500
Mounting: Surface Mount
Capacitance: 2.2 pF
Tolerance: ±0.1pF
Voltage - Rated: 25 V
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-7409-6,04023J2R2BBSTR\\500,04023J2R2BBSTR\\5K,478-7409-2,04023J2R2BBSTR-ND,478-7409-1,478-4412-1,478-4412-2,478-4412-6,04023J2R2BBSTR/5K,04023J2R2BBSTR500
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Thin Film Capacitors - 478-4412-1-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4412-1-ND
Thin Film Capacitors 478-4412-1-ND
2.2pF Thin Film Capacitor 25V 0402 (1005 Metric)

2.2pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-4412-2-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4412-2-ND
Thin Film Capacitors 478-4412-2-ND
2.2pF Thin Film Capacitor 25V 0402 (1005 Metric)

2.2pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-4412-6-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4412-6-ND
Thin Film Capacitors 478-4412-6-ND
2.2pF Thin Film Capacitor 25V 0402 (1005 Metric)

2.2pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-04023J2R2BBSTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-04023J2R2BBSTR-ND
Thin Film Capacitors 478-04023J2R2BBSTR-ND
2.2pF Thin Film Capacitor 25V 0402 (1005 Metric)

2.2pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-04023J2R2BBSTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-04023J2R2BBSTRDKR-ND
Thin Film Capacitors 478-04023J2R2BBSTRDKR-ND
2.2pF Thin Film Capacitor 25V 0402 (1005 Metric)

2.2pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-04023J2R2BBSTRCT-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-04023J2R2BBSTRCT-ND
Thin Film Capacitors 478-04023J2R2BBSTRCT-ND
2.2pF Thin Film Capacitor 25V 0402 (1005 Metric)

2.2pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 2.2pF 25V 0.1pF Capacitor
68-04023J2R2BBSTR
SMD 2.2pF 25V 0.1pF Capacitor 68-04023J2R2BBSTR
Cap Silicon 2.2pF 25V 0±30ppm/°C 0.1pF SMD 0402 125°C T/R Product overview: 04023J2R2BBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2pF, 25V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2pF, 25V, 0.1pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J2R2BBSTR can be used for catalog matching and distributor lookup.

Cap Silicon 2.2pF 25V 0±30ppm/°C 0.1pF SMD 0402 125°C T/R Product overview: 04023J2R2BBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2pF, 25V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2pF, 25V, 0.1pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J2R2BBSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hi-Q Thin Film Capacitors - 04023J2R2BBSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
04023J2R2BBSTR
Hi-Q Thin Film Capacitors 04023J2R2BBSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Capacitors - Thin Film Capacitors - 04023J2R2BBSTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
04023J2R2BBSTR
Capacitors - Thin Film Capacitors 04023J2R2BBSTR
CAP THIN FILM 2.2PF 25V 0402

CAP THIN FILM 2.2PF 25V 0402

Supplier's Site
Thin Film Capacitors - 04023J2R2BBSTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
04023J2R2BBSTR
Thin Film Capacitors 04023J2R2BBSTR
CAP THIN FILM 2.2PF 25V 0402

CAP THIN FILM 2.2PF 25V 0402

Supplier's Site Datasheet
Ceramic Capacitor 2.2Pf, 25V, 0402 0.1Pf; Capacitance Kyocera Avx - 23M9779 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2.2Pf, 25V, 0402 0.1Pf; Capacitance Kyocera Avx
23M9779
Ceramic Capacitor 2.2Pf, 25V, 0402 0.1Pf; Capacitance Kyocera Avx 23M9779
CERAMIC CAPACITOR 2.2PF, 25V, 0402 0.1pF; Capacitance:2.2pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; No. of Pins:2Pins RoHS Compliant: Yes

CERAMIC CAPACITOR 2.2PF, 25V, 0402 0.1pF; Capacitance:2.2pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 2.2Pf, 25V, 0402 0.1Pf; Capacitance Kyocera Avx - 55J1599 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2.2Pf, 25V, 0402 0.1Pf; Capacitance Kyocera Avx
55J1599
Ceramic Capacitor 2.2Pf, 25V, 0402 0.1Pf; Capacitance Kyocera Avx 55J1599
CERAMIC CAPACITOR 2.2PF, 25V, 0402 0.1pF; Capacitance:2.2pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; No. of Pins:2Pins RoHS Compliant: Yes

CERAMIC CAPACITOR 2.2PF, 25V, 0402 0.1pF; Capacitance:2.2pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1331348-04023J2R2BBSTR 478-4412-1-ND 478-4412-6-ND 68-04023J2R2BBSTR 04023J2R2BBSTR 04023J2R2BBSTR 04023J2R2BBSTR 23M9779
Product Name Capacitors - Thin Film Capacitors Thin Film Capacitors Thin Film Capacitors SMD 2.2pF 25V 0.1pF Capacitor Hi-Q Thin Film Capacitors Capacitors - Thin Film Capacitors Thin Film Capacitors Ceramic Capacitor 2.2Pf, 25V, 0402 0.1Pf; Capacitance Kyocera Avx
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Capacitance Range 2.20E-6 microF 2.20E-6 microF 2.20E-6 microF 2.20E-6 microF 2.20E-6 microF
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Film Paper Film Capacitors - 334LC3700KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Capacitors - 1725590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details