Cap Silicon 1.8pF 25V 0±30ppm/°C 0.02pF SMD 0402 125°C T/R Product overview: 04023J1R8PBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8pF, 25V, 0.02pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.8pF, 25V, 0.02pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J1R8PBSTR can be used for catalog matching and distributor lookup.
CAP THIN FILM 1.8PF 25V 0402
CAP THIN FILM 1.8PF 25V 0402
1.8pF Thin Film Capacitor 25V 0402 (1005 Metric)
Manufacturer: KYOCERA AVX
Win Source Part Number: 1329675-04023J1R8PBS
Category: Capacitors>Thin Film Capacitors
Packaging: Reel - TR
Features: RF, High Q, Low Loss
Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Mounting: Surface Mount
Capacitance: 1.8 pF
Tolerance: ±0.02pF
Voltage - Rated: 25 V
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
RoHS Status: ROHS3 Compliant
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
Capacitor,Silicon Dioxide,1.8pF,25VDC,
CAP THIN FILM 1.8PF 25V 0402
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Win Source Electronics | Richardson RFPD | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 68-04023J1R8PBSTR | 478-04023J1R8PBSTRCT-ND | 478-04023J1R8PBSTRDKR-ND | 1329675-04023J1R8PBSTR | 04023J1R8PBSTR | 36K6688 | 04023J1R8PBSTR |
| Product Name | SMD 1.8pF 25V 0.02pF Capacitor | Thin Film Capacitors | Thin Film Capacitors | Capacitors - Thin Film Capacitors | Hi-Q Thin Film Capacitors | Capacitor,silicon Dioxide,1.8Pf,25Vdc,.02-Pf Tol,.02+Pf Tol,-30,30Ppm-Tc Rohs Compliant Kyocera Avx | Capacitors - Thin Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | Yes | ||||
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts | |||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel; Reel - TR | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |