AVX Corporation Thin Film Capacitors 04023J1R8BBSTR

Description
1.8pF Thin Film Capacitor 25V 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.8pF Thin Film Capacitor 25V 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 478-04023J1R8BBSTRCT-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-04023J1R8BBSTRCT-ND
Thin Film Capacitors 478-04023J1R8BBSTRCT-ND
1.8pF Thin Film Capacitor 25V 0402 (1005 Metric)

1.8pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-04023J1R8BBSTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-04023J1R8BBSTR-ND
Thin Film Capacitors 478-04023J1R8BBSTR-ND
1.8pF Thin Film Capacitor 25V 0402 (1005 Metric)

1.8pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-04023J1R8BBSTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-04023J1R8BBSTRDKR-ND
Thin Film Capacitors 478-04023J1R8BBSTRDKR-ND
1.8pF Thin Film Capacitor 25V 0402 (1005 Metric)

1.8pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 1.8pF 25V 0.1pF Capacitor
68-04023J1R8BBSTR
SMD 1.8pF 25V 0.1pF Capacitor 68-04023J1R8BBSTR
Cap Silicon 1.8pF 25V 0±30ppm/°C 0.1pF SMD 0402 125°C T/R Product overview: 04023J1R8BBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8pF, 25V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.8pF, 25V, 0.1pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J1R8BBSTR can be used for catalog matching and distributor lookup.

Cap Silicon 1.8pF 25V 0±30ppm/°C 0.1pF SMD 0402 125°C T/R Product overview: 04023J1R8BBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8pF, 25V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.8pF, 25V, 0.1pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J1R8BBSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard To Find - 04023J1R8BBSTR - 1120580-04023J1R8BBSTR - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 04023J1R8BBSTR
1120580-04023J1R8BBSTR
Hard To Find - 04023J1R8BBSTR 1120580-04023J1R8BBSTR
Manufacturer: AVX Corporation Win Source Part Number: 1120580-04023J1R8BBS TR Packaging: Tape and Reel Mounting Style: SMD Features: RF, High Q, Low Loss Capacitance: 1.8pF Tolerance: ±0.1pF Voltage - Rated: 25V Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.avx.com Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.020" (0.50mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm)

Manufacturer: AVX Corporation
Win Source Part Number: 1120580-04023J1R8BBSTR
Packaging: Tape and Reel
Mounting Style: SMD
Features: RF, High Q, Low Loss
Capacitance: 1.8pF
Tolerance: ±0.1pF
Voltage - Rated: 25V
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.avx.com
Manufacturer Package: 0402 (1005 Metric)
Height - Seated (Maximum): 0.020" (0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm)

Buy Now
Hi-Q Thin Film Capacitors - 04023J1R8BBSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
04023J1R8BBSTR
Hi-Q Thin Film Capacitors 04023J1R8BBSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Capacitors - Thin Film Capacitors - 04023J1R8BBSTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
04023J1R8BBSTR
Capacitors - Thin Film Capacitors 04023J1R8BBSTR
CAP THIN FILM 1.8PF 25V 0402

CAP THIN FILM 1.8PF 25V 0402

Supplier's Site
Thin Film Capacitors - 04023J1R8BBSTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
04023J1R8BBSTR
Thin Film Capacitors 04023J1R8BBSTR
CAP THIN FILM 1.8PF 25V 0402

CAP THIN FILM 1.8PF 25V 0402

Supplier's Site Datasheet
Ceramic Capacitor 1.8Pf, 25V, 0402 0.1Pf; Capacitance Kyocera Avx - 22K2911 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1.8Pf, 25V, 0402 0.1Pf; Capacitance Kyocera Avx
22K2911
Ceramic Capacitor 1.8Pf, 25V, 0402 0.1Pf; Capacitance Kyocera Avx 22K2911
CERAMIC CAPACITOR 1.8PF, 25V, 0402 0.1pF; Capacitance:1.8pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; No. of Pins:2Pins RoHS Compliant: Yes

CERAMIC CAPACITOR 1.8PF, 25V, 0402 0.1pF; Capacitance:1.8pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Cap, 1.8Pf, 25V, Low K, 0402, Smd; Capacitance Kyocera Avx - 98K4497 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.8Pf, 25V, Low K, 0402, Smd; Capacitance Kyocera Avx
98K4497
Cap, 1.8Pf, 25V, Low K, 0402, Smd; Capacitance Kyocera Avx 98K4497
CAP, 1.8PF, 25V, LOW K, 0402, SMD; Capacitance:1.8pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 1.8PF, 25V, LOW K, 0402, SMD; Capacitance:1.8pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-04023J1R8BBSTRCT-ND 478-04023J1R8BBSTRDKR-ND 68-04023J1R8BBSTR 1120580-04023J1R8BBSTR 04023J1R8BBSTR 04023J1R8BBSTR 04023J1R8BBSTR 22K2911
Product Name Thin Film Capacitors Thin Film Capacitors SMD 1.8pF 25V 0.1pF Capacitor Hard To Find - 04023J1R8BBSTR Hi-Q Thin Film Capacitors Capacitors - Thin Film Capacitors Thin Film Capacitors Ceramic Capacitor 1.8Pf, 25V, 0402 0.1Pf; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Lead Style Surface Mount (SMT) Surface Mount (SMT) Tape and Reel
Mounting Style Surface Mount Technology Surface Mount Technology Tape and Reel Surface Mount Technology; 0402 (1005 Metric) Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 106SVL050MEW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers