Manufacturer: KYOCERA AVX
Win Source Part Number: 1331445-04023J1R5PBS
Category: Capacitors>Thin Film Capacitors
Packaging: Reel - TR
Features: RF, High Q, Low Loss
Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Mounting: Surface Mount
Capacitance: 1.5 pF
Tolerance: ±0.02pF
Voltage - Rated: 25 V
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Other Part Number: 04023J1R5PBSTR-ND,47
RoHS Status: ROHS3 Compliant
Cap Silicon 1.5pF 25V 0±30ppm/°C 0.02pF SMD 0402 125°C T/R Product overview: 04023J1R5PBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5pF, 25V, 0.02pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5pF, 25V, 0.02pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J1R5PBSTR can be used for catalog matching and distributor lookup.
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
1.5pF Thin Film Capacitor 25V 0402 (1005 Metric)
1.5pF Thin Film Capacitor 25V 0402 (1005 Metric)
1.5pF Thin Film Capacitor 25V 0402 (1005 Metric)
CAP THIN FILM 1.5PF 25V 0402
CAP THIN FILM 1.5PF 25V 0402
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1331445-04023J1R5PBSTR | 68-04023J1R5PBSTR | 04023J1R5PBSTR | 478-12627-2-ND | 478-12627-6-ND | 04023J1R5PBSTR | 04023J1R5PBSTR |
| Product Name | Capacitors - Thin Film Capacitors | SMD 1.5pF 25V 0.02pF Capacitor | Hi-Q Thin Film Capacitors | Thin Film Capacitors | Thin Film Capacitors | Capacitors - Thin Film Capacitors | Thin Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| RoHS Compliant | Yes | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 1.50E-6 microF | 1.50E-6 microF | 1.50E-6 microF | 1.50E-6 microF | |||
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts |