KYOCERA AVX 04023J1R2BBSTR
KYOCERA AVX 04023J1R2BBSTR
KYOCERA AVX 04023J1R2BBSTR
1.2pF Thin Film Capacitor 25V 0402 (1005 Metric)
1.2pF Thin Film Capacitor 25V 0402 (1005 Metric)
1.2pF Thin Film Capacitor 25V 0402 (1005 Metric)
Manufacturer: AVX Corporation
Win Source Part Number: 904478-04023J1R2BBST
Series: Accu-P®
Operating Temperature Range: -55°C ~ 125°C
Features: 1.2 pF Thin Film Capacitor 25 V 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Other Part Number: 478-12626-6, 04023J1R2BBSTR-ND, 478-12626-1, 478-12626-2
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
CAP THIN FILM 1.2PF 25V 0402
CAP THIN FILM 1.2PF 25V 0402
CAP THIN FILM 1.2PF 25V 0402
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | Win Source Electronics | Richardson RFPD | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 6982731 | 6982731P | 478-12626-2-ND | 478-12626-6-ND | 904478-04023J1R2BBSTR | 04023J1R2BBSTR | 04023J1R2BBSTR | 04023J1R2BBSTR | 04023J1R2BBSTR |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Thin Film Capacitors | Thin Film Capacitors | Thin Film Capacitors - 04023J1R2BBSTR | Hi-Q Thin Film Capacitors | Thin Film Capacitors | Capacitors - Thin Film Capacitors | Thin Film Capacitors |
| Technology | Multilayer | Multilayer | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | Automotive | |||||||
| RoHS Compliant | Yes | Yes | |||||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; C0G | |||||||
| Capacitance Range | 1.20E-6 microF | 1.20E-6 microF | 1.20E-6 microF | 1.20E-6 microF | 1.20E-6 microF |