Kyocera Corporation Hi-Q Thin Film Capacitors 04023J1R2ABSTR

Description
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Request a Quote Datasheet
Description
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Thin Film Capacitors - 04023J1R2ABSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
04023J1R2ABSTR
Hi-Q Thin Film Capacitors 04023J1R2ABSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Thin Film Capacitors - 04023J1R2ABSTR - 1000095-04023J1R2ABSTR - Win Source Electronics
Laguna Hills, CA, United States
Thin Film Capacitors - 04023J1R2ABSTR
1000095-04023J1R2ABSTR
Thin Film Capacitors - 04023J1R2ABSTR 1000095-04023J1R2ABSTR
Manufacturer: AVX Corporation Win Source Part Number: 1000095-04023J1R2ABS TR Packaging: Reel - TR Features: RF, High Q, Low Loss Voltage Rating: 25V Height - Seated (Max): 0.020" (0.50mm) Mounting: SMD (SMT) Capacitance: 1.2pF Tolerance: ±0.05pF Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1000095-04023J1R2ABSTR
Packaging: Reel - TR
Features: RF, High Q, Low Loss
Voltage Rating: 25V
Height - Seated (Max): 0.020" (0.50mm)
Mounting: SMD (SMT)
Capacitance: 1.2pF
Tolerance: ±0.05pF
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Thin Film Capacitors - 478-4402-2-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4402-2-ND
Thin Film Capacitors 478-4402-2-ND
1.2pF Thin Film Capacitor 25V 0402 (1005 Metric)

1.2pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-4402-6-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4402-6-ND
Thin Film Capacitors 478-4402-6-ND
1.2pF Thin Film Capacitor 25V 0402 (1005 Metric)

1.2pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-4402-1-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4402-1-ND
Thin Film Capacitors 478-4402-1-ND
1.2pF Thin Film Capacitor 25V 0402 (1005 Metric)

1.2pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 04023J1R2ABSTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
04023J1R2ABSTR
Thin Film Capacitors 04023J1R2ABSTR
CAP THIN FILM 1.2PF 25V 0402

CAP THIN FILM 1.2PF 25V 0402

Supplier's Site Datasheet
CAP THIN FILM 1.2PF 25V 0402 - 66-04023J1R2ABSTR - Utmel Electronic Limited
Hong Kong, China
CAP THIN FILM 1.2PF 25V 0402
66-04023J1R2ABSTR
CAP THIN FILM 1.2PF 25V 0402 66-04023J1R2ABSTR
CAP THIN FILM 1.2PF 25V 0402

CAP THIN FILM 1.2PF 25V 0402

Supplier's Site
Capacitors - Thin Film Capacitors - 04023J1R2ABSTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
04023J1R2ABSTR
Capacitors - Thin Film Capacitors 04023J1R2ABSTR
CAP THIN FILM 1.2PF 25V 0402

CAP THIN FILM 1.2PF 25V 0402

Supplier's Site
Ceramic Capacitor 1.2Pf, 25V, 0402 0.05Pf; Capacitance Kyocera Avx - 23M9769 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1.2Pf, 25V, 0402 0.05Pf; Capacitance Kyocera Avx
23M9769
Ceramic Capacitor 1.2Pf, 25V, 0402 0.05Pf; Capacitance Kyocera Avx 23M9769
CERAMIC CAPACITOR 1.2PF, 25V, 0402 0.05pF; Capacitance:1.2pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

CERAMIC CAPACITOR 1.2PF, 25V, 0402 0.05pF; Capacitance:1.2pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 1.2Pf, 25V, 0402; Capacitance Kyocera Avx - 21M8368 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.2Pf, 25V, 0402; Capacitance Kyocera Avx
21M8368
Cap, 1.2Pf, 25V, 0402; Capacitance Kyocera Avx 21M8368
CAP, 1.2PF, 25V, 0402; Capacitance:1.2pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:- RoHS Compliant: Yes

CAP, 1.2PF, 25V, 0402; Capacitance:1.2pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics DigiKey DigiKey Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 04023J1R2ABSTR 1000095-04023J1R2ABSTR 478-4402-2-ND 478-4402-6-ND 04023J1R2ABSTR 66-04023J1R2ABSTR 04023J1R2ABSTR 23M9769
Product Name Hi-Q Thin Film Capacitors Thin Film Capacitors - 04023J1R2ABSTR Thin Film Capacitors Thin Film Capacitors Thin Film Capacitors CAP THIN FILM 1.2PF 25V 0402 Capacitors - Thin Film Capacitors Ceramic Capacitor 1.2Pf, 25V, 0402 0.05Pf; Capacitance Kyocera Avx
Capacitance Range 1.20E-6 microF 1.20E-6 microF 1.20E-6 microF 1.20E-6 microF 1.20E-6 microF 1.20E-6 microF
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Lead Style Tape and Reel Surface Mount (SMT) Surface Mount (SMT) Surface Mount
Mounting Style Tape and Reel Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; 0402 (1005 Metric)
Packing Method Tape Reel Tape Reel; Reel - TR Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337UVR016MGU - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1212-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers