Cap Silicon 1.1pF 25V 0±30ppm/°C 0.02pF SMD 0402 125°C T/R Automotive AEC-Q200 Product overview: 04023J1R1PBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1.1pF, 25V, 0.02pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 1.1pF, 25V, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J1R1PBSTR can be used for catalog matching and distributor lookup.
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
1.1pF Thin Film Capacitor 25V 0402 (1005 Metric)
1.1pF Thin Film Capacitor 25V 0402 (1005 Metric)
1.1pF Thin Film Capacitor 25V 0402 (1005 Metric)
CAP THIN FILM 1.1PF 25V 0402
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 68-04023J1R1PBSTR | 04023J1R1PBSTR | 478-13012-1-ND | 478-13012-6-ND | 04023J1R1PBSTR |
| Product Name | Automotive SMD 1.1pF 25V Capacitor | Hi-Q Thin Film Capacitors | Thin Film Capacitors | Thin Film Capacitors | Thin Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| RoHS Compliant | Yes | ||||
| WVDC | 25 volts | 25 volts | |||
| Packing Method | Tape and Reel | Tape Reel | Tape Reel | Digi-Reel® | |
| Capacitance Range | 1.10E-6 microF | 1.10E-6 microF |