Kyocera Corporation Thin Film Capacitors 04023J1R0ABSTR

Description
1pF Thin Film Capacitor 25V 0402 (1005 Metric)
Request a Quote Datasheet
Description
1pF Thin Film Capacitor 25V 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 478-4400-2-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4400-2-ND
Thin Film Capacitors 478-4400-2-ND
1pF Thin Film Capacitor 25V 0402 (1005 Metric)

1pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-4400-1-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4400-1-ND
Thin Film Capacitors 478-4400-1-ND
1pF Thin Film Capacitor 25V 0402 (1005 Metric)

1pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-4400-6-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4400-6-ND
Thin Film Capacitors 478-4400-6-ND
1pF Thin Film Capacitor 25V 0402 (1005 Metric)

1pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Hi-Q Thin Film Capacitors - 04023J1R0ABSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
04023J1R0ABSTR
Hi-Q Thin Film Capacitors 04023J1R0ABSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Capacitors - Thin Film Capacitors - 04023J1R0ABSTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
04023J1R0ABSTR
Capacitors - Thin Film Capacitors 04023J1R0ABSTR
CAP THIN FILM 1PF 25V 0402

CAP THIN FILM 1PF 25V 0402

Supplier's Site
Ceramic Capacitor 1Pf, 25V, 0402 0.05Pf; Capacitance Kyocera Avx - 23M9767 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1Pf, 25V, 0402 0.05Pf; Capacitance Kyocera Avx
23M9767
Ceramic Capacitor 1Pf, 25V, 0402 0.05Pf; Capacitance Kyocera Avx 23M9767
CERAMIC CAPACITOR 1PF, 25V, 0402 0.05pF; Capacitance:1pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Filter Terminals:SMDRoHS Compliant: Yes

CERAMIC CAPACITOR 1PF, 25V, 0402 0.05pF; Capacitance:1pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Filter Terminals:SMDRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 1Pf, 25V, 0402 0.05Pf, Full Reel; Capacitance Kyocera Avx - 21M8366 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1Pf, 25V, 0402 0.05Pf, Full Reel; Capacitance Kyocera Avx
21M8366
Ceramic Capacitor 1Pf, 25V, 0402 0.05Pf, Full Reel; Capacitance Kyocera Avx 21M8366
CERAMIC CAPACITOR 1PF, 25V, 0402 0.05pF, FULL REEL; Capacitance:1pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

CERAMIC CAPACITOR 1PF, 25V, 0402 0.05pF, FULL REEL; Capacitance:1pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Thin Film Capacitors - 04023J1R0ABSTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
04023J1R0ABSTR
Thin Film Capacitors 04023J1R0ABSTR
CAP THIN FILM 1PF 25V 0402

CAP THIN FILM 1PF 25V 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4400-2-ND 478-4400-6-ND 04023J1R0ABSTR 04023J1R0ABSTR 23M9767 21M8366 04023J1R0ABSTR
Product Name Thin Film Capacitors Thin Film Capacitors Hi-Q Thin Film Capacitors Capacitors - Thin Film Capacitors Ceramic Capacitor 1Pf, 25V, 0402 0.05Pf; Capacitance Kyocera Avx Ceramic Capacitor 1Pf, 25V, 0402 0.05Pf, Full Reel; Capacitance Kyocera Avx Thin Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Lead Style Surface Mount (SMT) Surface Mount (SMT) Tape and Reel
Mounting Style Surface Mount Technology Surface Mount Technology Tape and Reel Surface Mount Technology; 0402 (1005 Metric) Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000200FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101472T063BA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers