ACCU-F/P / T&R ROHS COMPLIANT: YES
CAP THIN FILM 0.8PF 25V 0402
CAP THIN FILM 0.8PF 25V 0402
| Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 21T8268 | 04023J0R8BBSTR\500 | 04023J0R8BBSTR\500 |
| Product Name | Accu-F/p / T&r Rohs Compliant Kyocera Avx | Thin Film Capacitors | Capacitors - Thin Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |
| Configuration / Form Factor | Chip Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer |