AVX Corporation Thin Film Capacitors 04023J0R8ABSTR

Description
0.8pF Thin Film Capacitor 25V 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.8pF Thin Film Capacitor 25V 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 478-10666-2-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-10666-2-ND
Thin Film Capacitors 478-10666-2-ND
0.8pF Thin Film Capacitor 25V 0402 (1005 Metric)

0.8pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-10666-1-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-10666-1-ND
Thin Film Capacitors 478-10666-1-ND
0.8pF Thin Film Capacitor 25V 0402 (1005 Metric)

0.8pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-10666-6-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-10666-6-ND
Thin Film Capacitors 478-10666-6-ND
0.8pF Thin Film Capacitor 25V 0402 (1005 Metric)

0.8pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1704673 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1704673
MLCCs - Multilayer Ceramic Capacitors 1704673
KYOCERA AVX 04023J0R8ABSTR

KYOCERA AVX 04023J0R8ABSTR

Supplier's Site
Hi-Q Thin Film Capacitors - 04023J0R8ABSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
04023J0R8ABSTR
Hi-Q Thin Film Capacitors 04023J0R8ABSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Thin Film Capacitors - 04023J0R8ABSTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
04023J0R8ABSTR
Thin Film Capacitors 04023J0R8ABSTR
CAP THIN FILM 0.8PF 25V 0402

CAP THIN FILM 0.8PF 25V 0402

Supplier's Site Datasheet
Capacitors - Thin Film Capacitors - 04023J0R8ABSTR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Thin Film Capacitors
04023J0R8ABSTR
Capacitors - Thin Film Capacitors 04023J0R8ABSTR
CAP THIN FILM 0.8PF 25V 0402

CAP THIN FILM 0.8PF 25V 0402

Supplier's Site
Capacitor Ceramic 0.8Pf, 25V, 0402 0.05Pf, Full Reel; Capacitance Kyocera Avx - 09R1761 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.8Pf, 25V, 0402 0.05Pf, Full Reel; Capacitance Kyocera Avx
09R1761
Capacitor Ceramic 0.8Pf, 25V, 0402 0.05Pf, Full Reel; Capacitance Kyocera Avx 09R1761
CAPACITOR CERAMIC 0.8PF, 25V, 0402 0.05pF, FULL REEL; Capacitance:0.8pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

CAPACITOR CERAMIC 0.8PF, 25V, 0402 0.05pF, FULL REEL; Capacitance:0.8pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.8Pf, 25V, 0402 0.05Pf; Capacitance Kyocera Avx - 10R5915 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.8Pf, 25V, 0402 0.05Pf; Capacitance Kyocera Avx
10R5915
Ceramic Capacitor 0.8Pf, 25V, 0402 0.05Pf; Capacitance Kyocera Avx 10R5915
CERAMIC CAPACITOR 0.8PF, 25V, 0402 0.05pF; Capacitance:0.8pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

CERAMIC CAPACITOR 0.8PF, 25V, 0402 0.05pF; Capacitance:0.8pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Richardson RFPD Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-10666-2-ND 478-10666-6-ND 1704673 04023J0R8ABSTR 04023J0R8ABSTR 04023J0R8ABSTR 09R1761
Product Name Thin Film Capacitors Thin Film Capacitors MLCCs - Multilayer Ceramic Capacitors Hi-Q Thin Film Capacitors Thin Film Capacitors Capacitors - Thin Film Capacitors Capacitor Ceramic 0.8Pf, 25V, 0402 0.05Pf, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Multilayer Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Lead Style Surface Mount (SMT) Surface Mount (SMT) Tape and Reel
Mounting Style Surface Mount Technology Surface Mount Technology Tape and Reel Surface Mount Technology; Surface Mount Surface Mount Technology; 0402 (1005 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details