CAP THIN FILM 0.7PF 25V 0402
ACCU-F/P / T&R ROHS COMPLIANT: YES
CAP THIN FILM 0.7PF 25V 0402
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 04023J0R7BBSTR\500 | 21T8266 | 04023J0R7BBSTR\500 |
| Product Name | Thin Film Capacitors | Accu-F/p / T&r Rohs Compliant Kyocera Avx | Capacitors - Thin Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 7.00E-7 microF | 7.00E-7 microF |