Cap Silicon 0.6pF 25V 0±30ppm/°C 0.1pF SMD 0402 125°C T/R Product overview: 04023J0R6BBWTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.6pF, 25V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.6pF, 25V, 0.1pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J0R6BBWTR can be used for catalog matching and distributor lookup.
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
Manufacturer: AVX Corporation
Win Source Part Number: 904475-04023J0R6BBWT
Series: Accu-P®
Operating Temperature Range: -55°C ~ 125°C
Features: 0.6 pF Thin Film Capacitor 25 V 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Affected
HTSUS: 8532.29.0040
0.6pF Thin Film Capacitor 25V 0402 (1005 Metric)
CAP THIN FILM 0.6PF 25V 0402
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 68-04023J0R6BBWTR | 04023J0R6BBWTR | 904475-04023J0R6BBWTR | 04023J0R6BBWTR-ND | 04023J0R6BBWTR |
| Product Name | SMD 0.6pF 25V 0.1pF Capacitor | Hi-Q Thin Film Capacitors | Thin Film Capacitors - 04023J0R6BBWTR | Thin Film Capacitors | Capacitors - Thin Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| WVDC | 25 volts | 25 volts | 25 volts | ||
| Packing Method | Tape and Reel | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR) | |
| Capacitance Range | 6.00E-7 microF | 6.00E-7 microF | |||
| Lead Style | Tape and Reel | Surface Mount (SMT) |