Kyocera Corporation Thin Film Capacitors - 04023J0R5PBSTR 04023J0R5PBSTR

Description
Manufacturer: AVX Corporation Win Source Part Number: 1120579-04023J0R5PBS TR Series: Accu-P Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Features: RF, High Q, Low Loss Package: 0402 (1005 Metric) Mounting: SMD Capacitance: 0.5pF Tolerance: ±0.02pF Size: 0.039" L x 0.022" W (1.00mm x 0.55mm) Family Name: Accu-P Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.020" (0.50mm) Voltage Rating DC: 25V Alternative Parts (Cross-Reference): 04023J0R5PBWTR; 04023J0R5ZBSTR; 04025J0R5PBSTR; Introduction Date: December 31, 2004 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1120579-04023J0R5PBS TR Series: Accu-P Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Features: RF, High Q, Low Loss Package: 0402 (1005 Metric) Mounting: SMD Capacitance: 0.5pF Tolerance: ±0.02pF Size: 0.039" L x 0.022" W (1.00mm x 0.55mm) Family Name: Accu-P Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.020" (0.50mm) Voltage Rating DC: 25V Alternative Parts (Cross-Reference): 04023J0R5PBWTR; 04023J0R5ZBSTR; 04025J0R5PBSTR; Introduction Date: December 31, 2004 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 04023J0R5PBSTR - 1120579-04023J0R5PBSTR - Win Source Electronics
Laguna Hills, CA, United States
Thin Film Capacitors - 04023J0R5PBSTR
1120579-04023J0R5PBSTR
Thin Film Capacitors - 04023J0R5PBSTR 1120579-04023J0R5PBSTR
Manufacturer: AVX Corporation Win Source Part Number: 1120579-04023J0R5PBS TR Series: Accu-P Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Features: RF, High Q, Low Loss Package: 0402 (1005 Metric) Mounting: SMD Capacitance: 0.5pF Tolerance: ±0.02pF Size: 0.039" L x 0.022" W (1.00mm x 0.55mm) Family Name: Accu-P Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.020" (0.50mm) Voltage Rating DC: 25V Alternative Parts (Cross-Reference): 04023J0R5PBWTR; 04023J0R5ZBSTR; 04025J0R5PBSTR; Introduction Date: December 31, 2004 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 1120579-04023J0R5PBSTR
Series: Accu-P
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Features: RF, High Q, Low Loss
Package: 0402 (1005 Metric)
Mounting: SMD
Capacitance: 0.5pF
Tolerance: ±0.02pF
Size: 0.039" L x 0.022" W (1.00mm x 0.55mm)
Family Name: Accu-P
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Height - Seated (Maximum): 0.020" (0.50mm)
Voltage Rating DC: 25V
Alternative Parts (Cross-Reference): 04023J0R5PBWTR; 04023J0R5ZBSTR; 04025J0R5PBSTR;
Introduction Date: December 31, 2004
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Hi-Q Thin Film Capacitors - 04023J0R5PBSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
04023J0R5PBSTR
Hi-Q Thin Film Capacitors 04023J0R5PBSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Singapore, Singapore
SMD 0.5pF 25V 0.02pF Capacitor
68-04023J0R5PBSTR
SMD 0.5pF 25V 0.02pF Capacitor 68-04023J0R5PBSTR
Cap Silicon 0.5pF 25V 0±30ppm/°C 0.02pF SMD 0402 125°C T/R Product overview: 04023J0R5PBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5pF, 25V, 0.02pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.5pF, 25V, 0.02pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J0R5PBSTR can be used for catalog matching and distributor lookup.

Cap Silicon 0.5pF 25V 0±30ppm/°C 0.02pF SMD 0402 125°C T/R Product overview: 04023J0R5PBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5pF, 25V, 0.02pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.5pF, 25V, 0.02pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J0R5PBSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Capacitors - 478-04023J0R5PBSTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-04023J0R5PBSTRDKR-ND
Thin Film Capacitors 478-04023J0R5PBSTRDKR-ND
0.5pF Thin Film Capacitor 25V 0402 (1005 Metric)

0.5pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-04023J0R5PBSTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-04023J0R5PBSTR-ND
Thin Film Capacitors 478-04023J0R5PBSTR-ND
0.5pF Thin Film Capacitor 25V 0402 (1005 Metric)

0.5pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-04023J0R5PBSTRCT-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-04023J0R5PBSTRCT-ND
Thin Film Capacitors 478-04023J0R5PBSTRCT-ND
0.5pF Thin Film Capacitor 25V 0402 (1005 Metric)

0.5pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Thin Film Capacitors - 04023J0R5PBSTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
04023J0R5PBSTR
Capacitors - Thin Film Capacitors 04023J0R5PBSTR
CAP THIN FILM 0.5PF 25V 0402

CAP THIN FILM 0.5PF 25V 0402

Supplier's Site
Ceramic Capacitor 0.5Pf, 25V, 0402 0.02Pf; Capacitance Kyocera Avx - 23M9762 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.5Pf, 25V, 0402 0.02Pf; Capacitance Kyocera Avx
23M9762
Ceramic Capacitor 0.5Pf, 25V, 0402 0.02Pf; Capacitance Kyocera Avx 23M9762
CERAMIC CAPACITOR 0.5PF, 25V, 0402 0.02pF; Capacitance:0.5pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.02pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

CERAMIC CAPACITOR 0.5PF, 25V, 0402 0.02pF; Capacitance:0.5pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.02pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.5Pf, 25V, 0402 0.02Pf, Full Reel; Capacitance Kyocera Avx - 70K6875 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.5Pf, 25V, 0402 0.02Pf, Full Reel; Capacitance Kyocera Avx
70K6875
Ceramic Capacitor 0.5Pf, 25V, 0402 0.02Pf, Full Reel; Capacitance Kyocera Avx 70K6875
CERAMIC CAPACITOR 0.5PF, 25V, 0402 0.02pF, FULL REEL; Capacitance:0.5pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.02pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

CERAMIC CAPACITOR 0.5PF, 25V, 0402 0.02pF, FULL REEL; Capacitance:0.5pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.02pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1120579-04023J0R5PBSTR 04023J0R5PBSTR 68-04023J0R5PBSTR 478-04023J0R5PBSTRDKR-ND 478-04023J0R5PBSTR-ND 04023J0R5PBSTR 23M9762
Product Name Thin Film Capacitors - 04023J0R5PBSTR Hi-Q Thin Film Capacitors SMD 0.5pF 25V 0.02pF Capacitor Thin Film Capacitors Thin Film Capacitors Capacitors - Thin Film Capacitors Ceramic Capacitor 0.5Pf, 25V, 0402 0.02Pf; Capacitance Kyocera Avx
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Capacitance Range 5.00E-7 microF 5.00E-7 microF 5.00E-7 microF 5.00E-7 microF
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Mounting Style Surface Mount Technology Tape and Reel Surface Mount Technology Surface Mount Technology Surface Mount Technology; 0402 (1005 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers