0.5pF Thin Film Capacitor 25V 0402 (1005 Metric)
0.5pF Thin Film Capacitor 25V 0402 (1005 Metric)
0.5pF Thin Film Capacitor 25V 0402 (1005 Metric)
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
CAP THIN FILM 0.5PF 25V 0402
CERAMIC CAPACITOR 0.5PF, 25V, 0402 0.5pF; Capacitance:0.5pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; No. of Pins:2 RoHS Compliant: Yes
CAP THIN FILM 0.5PF 25V 0402
CAP THIN FILM 0.5PF 25V 0402
| DigiKey | DigiKey | Richardson RFPD | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-11429-6-ND | 478-11429-2-ND | 04023J0R5ABSTR | 04023J0R5ABSTR | 98K4491 | 04023J0R5ABSTR | 04023J0R5ABSTR |
| Product Name | Thin Film Capacitors | Thin Film Capacitors | Hi-Q Thin Film Capacitors | Thin Film Capacitors | Ceramic Capacitor 0.5Pf, 25V, 0402 0.5Pf; Capacitance Kyocera Avx | Thin Film Capacitors | Capacitors - Thin Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Lead Style | Surface Mount (SMT) | Surface Mount (SMT) | Tape and Reel | ||||
| Mounting Style | Surface Mount Technology | Surface Mount Technology | Tape and Reel | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology; 0402 (1005 Metric) |