Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
0.4pF Thin Film Capacitor 25V 0402 (1005 Metric)
0.4pF Thin Film Capacitor 25V 0402 (1005 Metric)
0.4pF Thin Film Capacitor 25V 0402 (1005 Metric)
CERAMIC CAPACITOR 0.4PF, 25V, 0402 0.02pF; Capacitance:0.4pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.02pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes
Capacitor,Silicon Dioxide,400fF,25VDC,
CAP THIN FILM 0.4PF 25V 0402
CAP THIN FILM 0.4PF 25V 0402
| Richardson RFPD | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 04023J0R4PBSTR | 478-4394-1-ND | 478-4394-6-ND | 23M9761 | 66M2323 | 04023J0R4PBSTR | 04023J0R4PBSTR |
| Product Name | Hi-Q Thin Film Capacitors | Thin Film Capacitors | Thin Film Capacitors | Ceramic Capacitor 0.4Pf, 25V, 0402 0.02Pf; Capacitance Kyocera Avx | Capacitor,silicon Dioxide,400Ff,25Vdc,.02-Pf Tol,.02+Pf Tol,-30,30Ppm-Tc Rohs Compliant Kyocera Avx | Capacitors - Thin Film Capacitors | Thin Film Capacitors |
| Capacitance Range | 4.00E-7 microF | 4.00E-7 microF | 4.00E-7 microF | 4.00E-7 microF | |||
| WVDC | 25 volts | 25 volts | 25 volts | ||||
| Lead Style | Tape and Reel | Surface Mount (SMT) | Surface Mount (SMT) | ||||
| Mounting Style | Tape and Reel | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; 0402 (1005 Metric) | Surface Mount Technology; Surface Mount | ||
| Packing Method | Tape Reel | Tape Reel | Digi-Reel® | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |